loading
IEEE TESTING OBJECT - TESTING OBJECT-ORIENTED SOFTWARE
IEEE
A description is not available for this item.
ASTM D6977-19(2023) - Standard Specification for Polychloroprene Examination Gloves for Medical Application
September 1, 2023 - ASTM International

1.1 This specification provides certain requirements for polychloroprene rubber gloves used in conducting medical examinations and diagnostic and therapeutic procedures. 1.2 This specification covers polychloroprene rubber examination gloves that fit either hand, paired gloves, and gloves by...

UL 746S - Evaluation of Sustainable Polymeric Materials for Use in Electrical Equipment
August 30, 2023 - ULSE

1.1 This standard establishes program requirements for the evaluation of sustainable polymeric materials for use in electrical equipment. The test program is intended to ensure acceptable material performance with respect to flammability, electrical, mechanical, and other related...

ASTM F543-23 - Standard Specification and Test Methods for Metallic Medical Bone Screws
June 1, 2023 - ASTM International

A1.1 Significance and Use A1.1.1 This test method is used to measure the torsional yield strength, maximum torque, and breaking angle of the bone screw under standard conditions. The results obtained in this test method are not intended to predict the torque encountered while...

UL 2930 - Cord-and-Plug-Connected Health Care Facility Outlet Assemblies
August 11, 2023 - ULSE

1.1 These requirements cover indoor-use cord-and-plug-connected Health Care Facility receptacle outlet assemblies (HCOA) rated 250 V AC or less and 20 Amperes or less. HCOA are for use as a movable power supply connection for cord-and-plug-connected medical electrical utilization...

ASTM A370-23 - Standard Test Methods and Definitions for Mechanical Testing of Steel Products
September 15, 2023 - ASTM International

1.1 These test methods2 cover procedures and definitions for the mechanical testing of steels, stainless steels, and related alloys. The various mechanical tests herein described are used to determine properties required in the product specifications. Variations in...

ASTM D3578-19(2023) - Standard Specification for Rubber Examination Gloves
September 1, 2023 - ASTM International

This specification covers certain requirements for natural rubber gloves intended for use in medical examinations and diagnostic and therapeutic procedures as well as in handling contaminated medical material. Material under this specification consists of Type I and Type II gloves,...

UL 2447 - Puisards de confinement, raccords de puisard et accessoires pour liquides inflammables et combustibles
November 28, 2023 - ULSE

1.1 This Standard sets forth the minimum requirements for containment sumps, and associated sump fittings and accessories (products) intended for below-grade, or at-grade, or above-grade use as an enclosure for the housing of, and access to, underground piping, connector piping, and other fueling...

ULC 2447 - Containment Sumps, Fittings and Accessories for Flammable and Combustible Liquids
November 28, 2023 - ULSE

1.1 This Standard sets forth the minimum requirements for containment sumps, and associated sump fittings and accessories (products) intended for below-grade, or at-grade, or above-grade use as an enclosure for the housing of, and access to, underground piping, connector piping, and other fueling...

ASTM F2026-23 - Standard Specification for Polyetheretherketone (PEEK) Polymers for Surgical Implant Applications
August 1, 2023 - ASTM International

1.1 This specification covers polyetheretherketone (PEEK) polymer in virgin forms (for example, pellets, granules, powder, filaments used in additive manufacturing) and fabricated forms. It provides requirements and associated test methods for these thermoplastics when they are to be used in...

UL 2039 - Flexible Connector Piping for Flammable and Combustible Liquids
November 10, 2023 - ULSE

1.1 This Standard sets forth the minimum requirements for cover primary, secondary, and coaxial types of flexible connector pipes intended for short length transfer and containment of the specific flammable and combustible liquids (or vapors thereof) identified in this Standard, at commercial...

ULC 2039 - Tuyaux de raccordement flexibles pour liquides inflammables et combustibles
November 10, 2023 - ULSE

1.1 This Standard sets forth the minimum requirements for cover primary, secondary, and coaxial types of flexible connector pipes intended for short length transfer and containment of the specific flammable and combustible liquids (or vapors thereof) identified in this Standard, at commercial...

ASTM D2565-23 - Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications
October 1, 2023 - ASTM International

1.1 This practice covers specific procedures and test conditions that are applicable for xenon-arc exposure of plastics conducted in accordance with Practices G151 and G155. This practice also covers the preparation of test specimens, the test conditions best suited for...

ASTM E3244-23 - Standard Practice for Integrity Assurance and Testing of Single-Use Systems
June 1, 2023 - ASTM International

4.1 This practice provides: 4.1.1 A holistic approach to evaluate risks associated with an integrity breach in a SUS, considering its life cycle from development to disposal. 4.1.2 An overview of physical and microbial test methods that could be applicable to SUS testing, for...

ASTM F2100-23 - Standard Specification for Performance of Materials Used in Medical Face Masks
March 1, 2023 - ASTM International

This specification covers the classifications, performance requirements, and test methods for the materials used in the construction of medical face masks that are used in health care services such as surgery and patient care. Medical face mask material performance is based on...

ASTM D1388-23 - Standard Test Method for Stiffness of Fabrics
August 1, 2023 - ASTM International

5.1 In general, these procedures are more suitable for testing woven fabrics than knit fabrics. 5.2 Both test options in this test method are considered satisfactory for acceptance testing of commercial shipments since current estimates of between-laboratory precision...

ASTM D1655-23a - Standard Specification for Aviation Turbine Fuels
October 1, 2023 - ASTM International

1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property requirements for Jet A and Jet A-1 aviation turbine fuel and lists acceptable additives for...

ASTM F2101-23 - Standard Test Method for Evaluating the Bacterial Filtration Efficiency (BFE) of Medical Face Mask Materials, Using a Biological Aerosol of Staphylococcus aureus
March 1, 2023 - ASTM International

5.1 This test method offers a procedure for evaluation of medical face mask materials for bacterial filtration efficiency. This test method does not define acceptable levels of bacterial filtration efficiency. Therefore, when using this test method it is necessary to...

ASTM F2547-18(2023) - Standard Test Method for Determining the Attenuation Properties in a Primary X-ray Beam of Materials Used to Protect Against Radiation Generated During the Use of X-ray Equipment
June 1, 2023 - ASTM International

1.1 This test method establishes procedures for measuring the attenuation of X-rays by protective materials at accelerating potentials from 60 to 130 kVp. 1.2 This test method provides attenuation values of primary beam X-radiation. 1.3 This test method applies to both leaded...

Advertisement