loading
ASTM SEPTIC - ASTM STANDARDS RELATED TO ON-SITE SEPTIC SYSTEMS
ASTM
A description is not available for this item.
NFPA PUMP - PUMPS FOR FIRE PROTECTION SYSTEMS
NFPA
A description is not available for this item.
ASME CODE PUMPS & VALVES - DRAFT ASME CODE FOR PUMPS AND VALVES FOR NUCLEAR POWER
November 1, 1968 - ASME

The rules of this Code constitute requirements for the design, materials, manufacture, examination, inspection, pressure testing and certification of pumps and valves for use in the nuclear energy system of water cooled commercial nuclear power plants. A nuclear energy system is that part of...

AWWA TANK SET - AWWA TANK SET
AWWA
A description is not available for this item.
HI PUMP STANDARDS CD - PUMP STANDARDS
HI/HYDRAUL
A description is not available for this item.
ASTM C913-21 - Standard Specification for Precast Concrete Water and Wastewater Structures
August 1, 2021 - ASTM International

1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor...

DIN EN 12566-6 - Small wastewater treatment systems for up to 50 PT - Part 6: Prefabricated treatment units for septic tank effluent
December 1, 2016 - DIN

This European Standard specifies requirements, test methods, evaluation of conformity and marking for prefabricated secondary treatment units used for the treatment of effluent from septic tanks according to EN 12566-1 or EN 12566-4 in small wastewater treatment systems for up to 50...

ASTM C913 - Standard Specification for Precast Concrete Water and Wastewater Structures
May 1, 2018 - ASTM

This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor tanks,...

ASTM C913-18 - Standard Specification for Precast Concrete Water and Wastewater Structures
May 1, 2018 - ASTM International

1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor...

ASTM C913-16 - Standard Specification for Precast Concrete Water and Wastewater Structures
July 1, 2016 - ASTM International

1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor...

HVAC PUMP - HVAC PUMP HANDBOOK
HI/HYDRAUL
A description is not available for this item.
CENTRIFUGAL PUMP DESIGN - CENTRIFUGAL PUMP DESIGN
HI/HYDRAUL
A description is not available for this item.
ASTM C913-08 - Standard Specification for Precast Concrete Water and Wastewater Structures
January 15, 2008 - ASTM International

1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor...

ASTM C913-07a - Standard Specification for Precast Concrete Water and Wastewater Structures
October 1, 2007 - ASTM International

1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor...

Advertisement