loading
NFPA PUMP - PUMPS FOR FIRE PROTECTION SYSTEMS
NFPA
A description is not available for this item.
HI PUMP STANDARDS CD - PUMP STANDARDS
HI/HYDRAUL
A description is not available for this item.
ASME CODE PUMPS & VALVES - DRAFT ASME CODE FOR PUMPS AND VALVES FOR NUCLEAR POWER
November 1, 1968 - ASME

The rules of this Code constitute requirements for the design, materials, manufacture, examination, inspection, pressure testing and certification of pumps and valves for use in the nuclear energy system of water cooled commercial nuclear power plants. A nuclear energy system is that part of...

HVAC PUMP - HVAC PUMP HANDBOOK
HI/HYDRAUL
A description is not available for this item.
CENTRIFUGAL PUMP DESIGN - CENTRIFUGAL PUMP DESIGN
HI/HYDRAUL
A description is not available for this item.
UL 1889 - Commercial Filters for Cooking Oil
August 12, 2024 - ULSE

Commercial Filters for Cooking Oil UL 1889 1.1 These requirements cover commercial filters for cooking oil rated 600 volts or less and intended for use in accordance with the National Electrical Code, NFPA 70. These requirements cover both portable filters and fixed filters intended to be used with...

UL 79 - ANSI/CAN/UL/ULC Power-Operated Pumps for Petroleum Dispensing Products
May 31, 2024 - ULSE

1.1 These requirements cover products described in 2. Requirements for the installation and use of these products are included in the Flammable and Combustible Liquids Code, NFPA 30; the Automotive and Marine Service Station Code, NFPA 30A; and the National Electrical Code, NFPA 70. 1.2 These...

UL 79B - ANSI/CAN/UL/ULC Power-Operated Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel Oil
May 31, 2024 - ULSE

1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3. 1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a)...

ULC 79 - Power-Operated Pumps for Petroleum Dispensing Products
May 31, 2024 - ULSE

1.1 These requirements cover products described in 2. Requirements for the installation and use of these products are included in the Flammable and Combustible Liquids Code, NFPA 30; the Automotive and Marine Service Station Code, NFPA 30A; and the National Electrical Code, NFPA 70. 1.2 These...

ULC 79B - Power-Operated Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel Oil
May 31, 2024 - ULSE

1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3. 1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a)...

UL 79A - ANSI/CAN/UL/ULC Power-Operated Pumps for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85)
May 31, 2024 - ULSE

1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3. 1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a)...

ULC 79A - Power-Operated Pumps for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85)
May 31, 2024 - ULSE

1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3. 1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a)...

UL 1478 - Fire Pump Relief Valves
March 17, 2023 - ULSE

1.1 These requirements cover direct acting (spring loaded) and pilot operated fire pump relief valves of nominal 3/4 inch (19.05 mm) size and larger, intended for use in water supply systems for fire protection service. 1.2 Requirements for the installation and use of these valves are...

J2714_202301 - Gasoline Direct Injection Pump
January 25, 2023 - SAE International

The scope of this SAE Recommended Practice is limited to gasoline fuel pumps used in automotive direct fuel injection systems. It is primarily restricted to bench tests. This SAE Recommended Practice also defines the minimum design verification testing that is recommended to verify the...

UL 1564 - Standard for Industrial Battery Chargers
February 13, 2024 - ULSE

1.1 These requirements cover battery chargers rated 600 volts or less. They are intended to be used in accordance with the National Electrical Code, NFPA 70, to charge industrial storage batteries which are used to provide power for material handling trucks, tractors, personnel carriers, and...

UL 1247 - Diesel Engines for Driving Stationary Fire Pumps
November 2, 2023 - ULSE

1.1 These requirements cover diesel engines for driving centrifugal fire pumps. 1.2 The engines covered by these requirements are intended for installation and use in accordance with the Standard for the Installation of Stationary Fire Pumps for Fire Protection, NFPA 20.

J1004_202312 - Glossary of Engine Cooling System Terms
December 1, 2023 - SAE International

The objective of this glossary is to establish uniform definitions of parts and terminology for engine cooling systems. Components included are all those through which engine coolant is circulated: water pump, engine oil cooler, transmission and other coolant-oil coolers, charge air coolers,...

Advertisement