This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated...
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated...
This Technical Specification retains EN 61984 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated...
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated...
This International Standard retains IEC 61984:2008 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V,...
This European standard specifies the safety requirements and tests for rail locomotives for use in underground mining (i.e. mine locomotives) and other underground workings (e.g. tunnelling locomotives). 1.1 This European standard deals with the technical requirements to minimise the hazards listed...
This European Standard specifies generic static tests requirements for the braking systems for all types of railways vehicles. Hereinafter all references to tests are to be read as "static" tests. The methods of test and acceptance criteria are described in the appropriate standards (as example,...
This European Standard specifies generic static tests requirements for the braking systems for all types of railways vehicles. Hereinafter all references to tests are to be read as "static" tests. The methods of test and acceptance criteria are described in the appropriate standards (as example,...
4.1 A-UGVs navigate, dock, or perform other tasks, or combinations thereof, within for example manufacturing, warehouse, hospital, and other environments. Objects (defined in Terminology F3200 as anything in the environment that is not infrastructure) and obstacles (defined in Terminology F3200 as...
1.1 General This document deals with the technical requirements to minimize the specific railway hazards of railbound construction and maintenance machines - henceforward referred to as machines, intended for use on urban rail systems. These hazards can arise during the commissioning, the operation...
1.1 General This European Standard deals with the technical requirements to minimize the specific railway hazards of railbound construction and maintenance machines - henceforward referred to as machines, intended for use on urban rail. These hazards can arise during the commissioning, the...
4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...