- Trained on our vast library of engineering resources.
loading
ISO TS 21219-26 - Intelligent transport systems - Traffic and travel information via transport protocol experts group, generation 2 (TPEG2) - Part 26: Vigilance location information (TPEG2-VLI)
November 1, 2018 - ISO

This document defines the application for Vigilance Location Information (VLI). Vigilance messages are intended for in-car applications to inform drivers when they should pay extra attention to their driving behaviour because of dangerous road stretches, traffic enforcement cameras or other...

DSF/ISO/FDIS 23150 - Road vehicles -- Data communication between sensors and data fusion unit for automated driving functions -- Logical interface
DS

This document is applicable to road vehicles with automated driving functions. The document specifies the logical interface between in-vehicle surround sensors (e.g. radar, lidar, camera, ultrasonic, etc.) and the fusion unit which generates a surround model and interprets the scene around...

ISO 22840 - Intelligent transport systems — Devices to aid reverse manoeuvres — Extended-range backing aid systems (ERBA)
April 15, 2010 - ISO

This International Standard for extended-range backing aids (ERBA) addresses light-duty vehicles [e.g. passenger cars, pick-up trucks, light vans and sport utility vehicles (motorcycles excluded)] equipped with such ERBA systems. This International Standard establishes minimum functionality...

ISO 20035 - Intelligent transport systems - Cooperative adaptive cruise control systems (CACC) - Performance requirements and test procedures
January 1, 2019 - ISO

Cooperative Adaptive Cruise Control (CACC) system is an expansion to existing Adaptive Cruise Control (ACC) control strategy by using wireless communication with preceding vehicles (V2V) and/or the infrastructure (I2V). Both multi vehicle V2V data and I2V infrastructure data are within the...

DS/ISO 20035 - Intelligent transport systems – Cooperative adaptive cruise control systems (CACC) – Performance requirements and test procedures
January 22, 2019 - DS

Cooperative Adaptive Cruise Control (CACC) system is an expansion to existing Adaptive Cruise Control (ACC) control strategy by using wireless communication with preceding vehicles (V2V) and/or the infrastructure (I2V). Both multi vehicle V2V data and I2V infrastructure data are within the...

ASTM D8270-23b - Standard Terminology Relating to Cannabis
May 15, 2023 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...

ASTM D8270-23a - Standard Terminology Relating to Cannabis
May 1, 2023 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...

ASTM D8270-23 - Standard Terminology Relating to Cannabis
February 1, 2023 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...

ASTM D8270-22a - Standard Terminology Relating to Cannabis
March 1, 2022 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...

ASTM D8270-22 - Standard Terminology Relating to Cannabis
February 1, 2022 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...

ASTM D8270-21a - Standard Terminology Relating to Cannabis
June 15, 2021 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...

ASTM D8270-21 - Standard Terminology Relating to Cannabis
June 1, 2021 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...

ASTM D8270-20 - Standard Terminology Relating to Cannabis
February 15, 2020 - ASTM International

1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...

Advertisement