This specification defines general requirements for standard test radio frequency (RF) connectors (grade 0), including terms and definitions, ratings and characteristics, general requirements, test methods, quality assessment procedures, and etc. Standard test radio...
This part of IEC 63138-1, which is a generic specification, specifies general requirements for multi-radio frequency (RF) channel connectors, including terms and definitions, design and construction, ratings and characteristics, climatic categories, IEC type designation, requirements...
This part of IEC 63137 defines general requirements for standard test radio frequency (RF) connectors (grade 0), including terms and definitions, ratings and characteristics, general requirements, test methods, quality assessment procedures, and etc. Standard test radio...
This part of IEC 63138-1, which is a generic specification, specifies general requirements for multi-channel radio-frequency connectors, including terms and definitions, design and construction, ratings and characteristics, climatic categories, IEC type designation, requirements and...
This part of IEC 61169 provides test methods for the insertion loss of radio-frequency (RF) connectors. This document is applicable to cable RF connectors, microstrip RF connectors and RF connector adapters. It is also applicable to RF channels in multi-RF channel connectors and...
This part of IEC61169 provides test methods for the insertion loss of radio frequency (RF) connector. This part is applicable to cable RF connector, microstrip RF connectors and RF connector adapters. It is also applicable to RF channels in multi-RF channel connectors and hybrid...
This part of IEC 61169 provides test methods for the insertion loss of radio-frequency (RF) connectors. This document is applicable to cable RF connectors, microstrip RF connectors and RF connector adapters. It is also applicable to RF channels in multi-RF channel connectors and...
IEC TS 61169-1-51:2020 relates to radio frequency connectors for RF transmission lines for use in telecommunications, electronics and similar equipment. It provides the technical report for the uncertainty specifications for return loss measurements, which apply to individual...
This part of IEC 61169, which is a Technical Specification, relates to radio frequency connectors for RF transmission lines for use in telecommunications, electronics and similar equipment. It provides the technical report for the uncertainty specifications for return loss...
IEC 61000-4-3:2020 is applicable to the immunity requirements of electrical and electronic equipment to radiated electromagnetic energy. It establishes test levels and the required test procedures. The object of this document is to establish a common reference for evaluating the immunity of...
This International Standard applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or use locally radio-frequency energy. This standard covers emission...
This part of IEC 61000 is applicable to the immunity requirements of electrical and electronic equipment to radiated electromagnetic energy. It establishes test levels and the required test procedures. The object of this document is to establish a common reference for evaluating the immunity of...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type L32-4 and L32-5 threaded multi-pin radio frequency connectors with anti mismating mechanism, 50 Ω nominal impedance. The operating...
IEC 63138-2:2020, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for MQ4 series circular connectors with four RF channels, as well as a detailed specification of the blank format. An MQ4 series circular connector with 50 Ω...
This part of IEC 60966 specifies requirements for radio frequency coaxial cable assemblies operating in the transverse electromagnetic mode (TEM) and establishes general requirements for testing the electrical, mechanical and environmental properties of radio frequency...
This part of ISO/IEC 15961 focuses on the abstract interface between an application and the data processor, and includes the specification and definition of application commands and responses. It allows data and commands to be specified in a standardised way, independent of the particular air...
IEC 61169-59:2017, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type L32-4 and L32-5 threaded multi-pin radio frequency connectors with anti mismating mechanism, 50 ω nominal impedance. The...
This International Standard defines test methods for performance characteristics of RFID tags for item management, and specifies the general requirements and test requirements for tags which are applicable to the selection of the devices for an application. The summary of the test reports form a...