- Trained on our vast library of engineering resources.
loading
IEEE NETWORK MANAGEMENT - THE CURRENT GUIDE TO NETWORK MANAGEMENT (CD-ROM)
IEEE
A description is not available for this item.
ITU-R SA.1019 - Frequency bands and transmission directions for data relay satellite networks/systems
July 1, 2017 - ITU-R

This Recommendation provides the recommended frequency bands and the transmission directions for data relay satellite networks/systems.

TIA-1073.002 - Satellite Network Modem System (SNMS) Encryption Requirements
July 1, 2006 - TIA

TIA/EIA-1073 is a multi-part standard that when taken in total, defines the requirements for a Satellite Network Modem System using Time Division Multiplexing (TDM) and Multi-Frequency Time Division Multiple Access (MF-TDMA) signaling. The Satellite Network Modem System...

TIA-1073.000 - Satellite Network Modem System (SNMS) General Requirements
October 1, 2005 - TIA

TIA-1073 is a multi-part standard that when taken in total, defines the requirements for a Satellite Network Modem System using Time Division Multiplexing (TDM) and Multi-Frequency Time Division Multiple Access (MF-TDMA) signaling. The Satellite Network Modem System...

ITU-R P.531 - Ionospheric propagation data and prediction methods required for the design of satellite networks and systems
August 1, 2019 - ITU-R

Recommendation ITU-R P.531 describes a method for evaluating the ionospheric propagation effects on paths between Earth and space (at frequencies from 0.1 to 12 GHz) "OR" (at frequencies above the ionosphere critical frequency, where the ionosphere becomes transparent to radiowaves, to several tens...

ITU-R REPORT S.2148 - Transmission control protocol (TCP) over satellite networks
September 1, 2009 - ITU-R

Introduction This Report presents reference models of networks including a satellite link, to carry IP packets, followed by a description of the limitations of transmission control protocol (TCP) over satellite links, as well as, various methodologies to overcome the...

ITU-R S.1711 - Performance enhancements of transmission control protocol over satellite networks
January 1, 2010 - ITU-R

Most of the current IP transmissions use transmission control protocol (TCP) as transport protocol. However the TCP protocol presents some shortcomings when used in satellite networks. Therefore various techniques, collectively referred to as "TCP performance enhancements", were...

TIA-1073.001 - Satellite Network System (SNMS) Network Layer Standard
June 1, 2006 - TIA

The purpose of this document is to ensure interoperability of IP services among SNMS terminals and hubs in a SNMS network that provides hub-spoke and mesh connectivity. SNMS employs standards based satellite physical and data link layer technologies [2]. The present document tries to...

TIA-1073 SERIES - SATELLITE NETWORK MODEM SYSTEM (SNMS)
TIA
A description is not available for this item.
DI-MGMT-80656 - SATELLITE NETWORK (SATNET) CIRCUIT TEST MEASUREMENT REPORT
August 5, 1988 - NPFC
A description is not available for this item.
ITU-R S.1711 FRENCH - Performance enhancements of transmission control protocol over satellite networks
January 1, 2010 - ITU-R
A description is not available for this item.
ITU-R S.1711 SPANISH - Performance enhancements of transmission control protocol over satellite networks
January 1, 2010 - ITU-R
A description is not available for this item.
ISO 29282 - Intelligent transport systems — Communications access for land mobiles (CALM) — Satellite networks
July 15, 2011 - ISO

This International Standard provides definitions and procedures for the establishment, maintenance and termination of an ITS (intelligent transport systems) communications session within a CALM (communication access for land mobiles) system environment using bi-directional satellite...

ITU-R S.740 FRENCH - Technical coordination methods for fixed-satellite networks
January 1, 1992 - ITU-R
A description is not available for this item.
ITU-R S.740 SPANISH - Technical coordination methods for fixed-satellite networks
January 1, 1992 - ITU-R
A description is not available for this item.
DS/ETSI EN301545-2 V1.3.1 - Digital Video Broadcasting (DVB); Second Generation DVB Interactive Satellite System (DVB-RCS2); Part 2: Lower Layers for Satellite standard
August 4, 2020 - DS

The present document is a specification of the lower layers and the lower layer signalling system for the two-way satellite network variants defined by ETSI TS 101 545-3 [i.16]. The present document constitutes a complete specification of the lower layers for a transparent star...

ITU-R S.2029 - Statistical methodology to assess time-varying interference produced by a geostationary fixed-satellite service network of earth stations operating with MF-TDMA schemes to geostationary fixed-satellite service networks
December 1, 2012 - ITU-R

This Recommendation provides a statistical methodology to assess time-varying interference resulting from a geostationary network of earth stations, operating with MF-TDMA schemes, over a geostationary-satellite orbit fixed-satellite service network. The methodology...

DS/ETSI EN 303 699 V1.1.1 - Satellite Earth Stations and Systems (SES); Fixed earth stations communicating with non-geostationary satellite systems in the 20 GHz and 30 GHz FSS bands; Harmonised Standard for access to radio spectrum
February 11, 2021 - DS

The present document covers requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference. The present document applies to satellite communications Earth Stations (ES) with the following...

Advertisement