1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure applications for the protection of fiber optic and power cables. Applications include telecom, SCADA command and...
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure applications for the protection of fiber optic and power cables. Applications include telecom, SCADA command and...
This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a nonpressure applications for the protection of fiber optic and power cables. Applications include telecom, SCADA command and...
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure applications for the protection of fiber optic and power cables. Applications include telecom, SCADA command and...
Cyber security becomes more and more a basic requirement in power control systems as standard IT and other forms of modern communication technology are being increasingly used for control and supervision of these systems. The application of IT communication technology requires the...
The focus of the IEC 61400-25 series is on the communications between wind power plant components such as wind turbines and actors such as SCADA systems. Internal communication within wind power plant components is outside the scope of the IEC 61400-25 series. The IEC 61400-25 series...