(a) This Standard notes technical factors that can explain measurement differences between two parties calibrating the same gage. It is directed to the metrology involved, not acceptance rules or other quality considerations. (b) While measurement uncertainty applies to the calibration of gages to...
PURPOSE This standard applies to methods of designating and representing in drawings screw threads and related parts used by GM DAEWOO Auto and Technology Company (hereinafter referred to as the "GMDAT") Items not shown in this standard shall conform to KS B 0001 (Mechanical Drawing).
This standard provides recommended dimensional data for screw thread undercuts for straight 'MJ' metric screw threads in accordance with AS1370.
This Japanese Industrial Standard specifies a tolerance system for ISO metric trapezoidal screw threads (Tr) specified in JIS B 0216-2. The limit of size according to this Standard does not apply to trapezoidal screw threads with special requirements on axial...
This SAE Metric Aerospace Standard (MA) provides for helical coil screw thread inserts, both free running and self-locking, installation screw thread dimensional data and guidance on insert length selection. The document also provides formulas for determining...
This SAE Aerospace Standard (AS) describes taps, thread plug gages, inserting tools, expanding tools, offset and staking tools, tang break-off tools, extracting tools and thread repair kits.
This specification covers closely-wound helical coil, screw thread inserts made of a corrosion resistant steel formed wire with a chemical composition in accordance with Table 1 and identified under the Unified Numbering System as UNS S30200 or UNS S30400 that can be formed by an...
To establish design recommendations that will provide a basis for safe and reliable connections to threaded screw-type or stud-type electrical equipment terminations. These recommendations are directed primarily, but not solely, to the aerospace and ground support equipment industries...
This International Standard specifies the fundamental terms and definitions applicable to screw threads, in English and French. These terms are applicable to symmetrical threads and unsymmetrical threads, or cylindrical threads and taper threads. If more...
This Standard specifies the thread form, series, tolerance, and designation for the Unified Miniature Screw Threads. The series covers a diameter range of 0.30 mm to 1.40 mm, extending the metric M-Profile and unified thread series that begin at 1.6 mm.
This Aerospace Standard establishes the preferred diameter-pitch combinations of ISO metric 60° screw threads recommended for use in the aerospace industry for metric module bolts and nuts.