ul-1436.6 Outlet Circuit Testers and Similar Indicating Devices UL 1436 1 Scope 1.1 These requirements apply to outlet circuit testers, including screwdriver and pen-style voltage presence indicators, for use on 15-, 20-, and 30-A, 3-wire, 125-, 250-, 277-, 480-, or 600-V receptacles,...
This part of ISO 2351 prescribes the technical specifications for machine-operated screwdriver bits for hexagon socket screws, listed in ISO 1703 under reference number 3 2 03 01 0. It applies to bits with male hexagon drive or with cylindrical flat-end drive as defined in ISO 1173 and to...
This specification covers the acceptable material and dimensional requirements, and tolerances for bits of screwdrivers used for inserting and removing metal screws applied in surgical implants. The medical screwdrivers are available in the following types: Type I-single-slot bit;...
This specification covers the testing and corresponding design and performance requirements for insulated and insulating hand tools used for working on, or in close proximity to, energized electrical apparatus or conductors operating at maximum voltage of 1000 V ac or 1500 V dc. The hand tools...
This specification covers the acceptable dimensions and tolerances for bits of screwdrivers to insert and remove metal screws used as surgical implants. This specification is based, in part, upon ISO 8319-1, ISO 8319-2, and ISO 10664. The screwdrivers with the bits described in this...
This International Standard deals with the safety of electric motor-operated or magnetically driven: - hand-held tools (IEC 62841-2); - transportable tools (IEC 62841-3); - lawn and garden machinery (IEC 62841-4). The above listed categories are hereinafter referred to as "tools" or "machines". The...
This specification determines requirements for hand and power drivers for installing and removing screws and bolts having a cruciform recess per NAS7100. Any lot which does not conform to the requirements specified herein may be rejected by the procuring agency. Recommendations for improvements or...
1.1 This specification covers the acceptable dimensions and tolerances for bits of screwdrivers to insert and remove metal screws used as surgical implants. 1.2 This specification is based, in part, upon ISO 8319-1 and ISO 8319-2. 1.3 The screwdrivers with the bits described in this...
This part of ISO 11148 applies to hand-held non-electric power tools (hereinafter "assembly power tools for threaded fasteners") intended for tightening or installing of threaded fasteners. The assembly power tools for threaded fasteners can be powered by compressed air, hydraulic fluid or internal...
ISO 11148-6:2012 applies to hand-held non-electric power tools (hereinafter ""assembly power tools for threaded fasteners"") intended for tightening or installing of threaded fasteners. The assembly power tools for threaded fasteners can be powered by compressed air, hydraulic fluid or internal...
This part of ISO 11148 applies to hand-held non-electric power tools (hereinafter "assembly power tools for threaded fasteners") intended for tightening or installing of threaded fasteners. The assembly power tools for threaded fasteners can be powered by compressed air, hydraulic fluid or internal...