loading
SWRI SEALANTS - SEALANTS: THE PROFESSIONALS' GUIDE
SWRI
A description is not available for this item.
SWRI APPLYING LIQUID SEAL - Applying Liquid Sealants Program
January 1, 2001 - SWRI

This training program is designed to train new employees or use as a refresher course for experienced personnel.

AS1369C - FITTING, PLUG, FLARED TUBE, FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS1368C - FITTING, REDUCER-EXTERNAL THREAD FLARED TUBE FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS21914E - CAP, PRESSURE SEAL, FLARELESS TUBE FITTING
November 10, 2023 - SAE International
A description is not available for this item.
AS6944 - Dynamic Seal Test Fixture
July 14, 2023 - SAE International

This SAE Aerospace Standard (AS) provides dimensions for a standardized test fixture that can be used to evaluate the dynamic performance requirements defined in some elastomer material standards of O-rings in rod glands per AS4716.

AS685E - PILOTED RING SEAL FLUID CONNECTION BOSSES
October 13, 2023 - SAE International
A description is not available for this item.
AS81824E - Splice, Electric, Crimp, Copper, Environment Resistant FSC 5940
January 9, 2024 - SAE International

The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...

AMS7361B - Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature Tg -67 °F (-55 °C), 75 to 85 Type M Hardness for Seals in Hydraulic Systems
December 13, 2023 - SAE International

This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications.

ASTM D7216-23 - Standard Test Method for Determining Automotive Engine Oil Compatibility with Typical Seal Elastomers
October 1, 2023 - ASTM International

5.1 Some engine oil formulations have been shown to lack compatibility with certain elastomers used for seals in automotive engines. These deleterious effects on the elastomer are greatest with new engine oils (that is, oils that have not been exposed to an engine's operating environment)...

AS1251D - FITTING, UNION, FLARED TUBE, FOR SEAL RING
September 5, 2023 - SAE International
A description is not available for this item.
AMS3218E - Elastomer: Fluorocarbon (FKM) Rubber High-Temperature-Fluid Resistant Low Compression Set / 85 to 95 Type A Hardness For Seals in Fuel Systems and Specific Engine Oil Systems
November 10, 2023 - SAE International

This specification covers a fluorocarbon (FKM) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...

ASTM F88/F88M-23 - Standard Test Method for Seal Strength of Flexible Barrier Materials
May 1, 2023 - ASTM International

4.1 Seal strength is a quantitative measure for use in process validation, capability, and control. Seal strength is not only relevant to opening force and package integrity, but to measuring the packaging processes' ability to produce consistent seals. Seal strength at...

AMS3329D - Elastomer: Fluorosilicone Rubber (FVMQ), Fuel and Oil Resistant, High Strength, 45 - 55 Shore A Hardness, For Products in Fuel Systems / Lubricating Oils
October 16, 2023 - SAE International

This specification covers a high strength fluorosilicone (FVMQ) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be used for molded rings, compression seals, molded O-ring cord, and molded in...

AMS3216J - Elastomer: Fluorocarbon (FKM) Rubber High-Temperature - Fluid Resistant Low Compression Set / 70 to 80 Type A Hardness For Products in Fuel Systems and Specific Engine Oil Systems
October 5, 2023 - SAE International

This specification covers a fluorocarbon (FKM) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...

ASTM B962-23 - Standard Test Methods for Density of Compacted or Sintered Powder Metallurgy (PM) Products Using Archimedes' Principle
September 1, 2023 - ASTM International

5.1 The volume of a complex shaped PM part cannot be measured accurately using micrometers or calipers. Since density is mass per unit volume, a precise method for measuring the volume is needed. Archimedes' principle may be used to calculate the volume of water displaced by an immersed object. For...

ASTM D5250-19(2023) - Standard Specification for Poly(vinyl chloride) Gloves for Medical Application
September 1, 2023 - ASTM International

1.1 This specification covers certain requirements for poly(vinyl chloride) gloves used in conducting medical examinations and diagnostic and therapeutic procedures. It also covers poly(vinyl chloride) gloves used in handling contaminated medical material. 1.2 This specification provides for...

ASTM F1960-23b - Standard Specification for Cold Expansion Fittings with PEX Reinforcing Rings for Use with Cross-linked Polyethylene (PEX) and Polyethylene of Raised Temperature (PE-RT) Tubing
September 1, 2023 - ASTM International

This specification covers cold expansion fittings and cross-linked (PEX) reinforcing rings for use with cross-linked polyethylene (PEX) plastic tubing in specific nominal diameters. These fittings are intended for use in residential and commercial, hot and cold, potable water distribution systems...

Advertisement