This document specifies the implementation of a high-speed Ethernet Local Area Network (LAN) for use in a seat network and which is extensible to additional domains. This specification will address the bus itself (e.g., electrical, signaling), overall LAN architecture, and common elements of the...
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio...
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio...
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio...
A step-by-step guide that will enhance your skills in creating powerful systems to solve complex issues About This Book • Carlos R. Morrison from NASA will teach you to build a supercomputer with Raspberry Pi 3 • Deepen your understanding of setting up host nodes, configuring networks, and...
This specification defines the terminology and physical requirements for the mating interface and physical characteristics of the Micro SAS Connector System. It is designed to support high speed serial signals and power. While designed specifically for the smaller, 1.8 inch form...
This technical report presents an overview and guidance for IEC 61158, IEC 61784-1, IEC 61784-2 and IEC 61800-7 with respect to a real-time serial interface between the control unit and its associated devices, which is utilized to transmit periodic and non periodic data. This...
This technical report presents an overview and guidance for IEC 61158, IEC 61784-1, IEC 61784-2 and IEC 61800-7 with respect to a real-time serial interface between the control unit and its associated devices, which is utilized to transmit periodic and non periodic data. This...
This technical report presents an overview and guidance for IEC 61158, IEC 61784-1, IEC 61784-2 and IEC 61800-7 with respect to a real-time serial interface between the control unit and its associated devices, which is utilized to transmit periodic and non periodic data. This...
This part of ISO/IEC 14776 defines the SCSI command set extensions to access multimedia features for all classes of SCSI devices. The commands specified within this standard define standard access and control of those features of the device that are used in multimedia applications. The SPC command...
This standard defines the mechanical, electrical, timing, and protocol requirements of the SCSI parallel interface to allow conforming SCSI devices to inter-operate. The SCSI parallel interface is a local I/O bus that may be operated over a wide range of transfer rates. The objectives...
This standard defines a set of SCSI command descriptor blocks that are useful in accessing and controlling devices with a peripheral device type set to 5. This command set is transport independent and may be implemented across a wide variety of environments for which a SCSI transport protocol has...
Defines real-time optical serial interface for equipment from different manufacturers operating in torque, velocity, or position interface operating modes.