Scope and field of application This International Standard lays down the specification for hexagon socket head shoulder screws with metric dimensions and nominal shoulder diameters from 6.5 to 25 mm inclusive. NOTE - Particular attention is drawn to the note in...
This Standard contains complete dimensional, mechanical, and performance requirements for Metric Series Hexagon Socket Head Shoulder Screws with nominal shoulder diameters from 6.5 mm to 25 mm recognized as American National Standard. Also included are appendices...
This Standard specifies the characteristics of hexalobular socket head screws. If, in special cases, specifications other than those listed in this Standard are required, they can be selected from existing Standards, for example JIS B 0205-2, JIS B 0209-3, JIS B 1009, JIS B...
This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4037, 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels (types 302, 302HQ, 304, 304L, 305, 316, 316L and 384), heat and...
This specification covers hexagon socket-head shoulder screws and slotted-head shoulder screws.
This standard covers the hexalobular socket head tapping screws made of steel and used in motor vehicles (hereinafter referred to as tapping screws).
ISO 14579:2010 specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A.
This standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A.
This standard covers the cold-forged steel hexagon socket head bolts, used in automobiles. (herein after referred to as "bolts")
Field of application This standard specifies product grade A hexagon socket head cap screws with metric screw threads and thread diameters from H419J~QmmM\.If, in exceptional cases, the screws are to meet requirements other than those given in this standard, these...
This International Standard specifies the characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see Annex A. If, in special cases, specifications other than those...
This International Standard specifies the characteristics of hexalobular socket head cap screws, with thread sizes from M2 up to and including M20, of product grade A. If, in special cases, specifications other than those listed in this International Standard are required, they...
This standard covers pilot-point pan-head hexalobular socket head machine screws with collar made of steel (hereinafter referred to as "machine screws").
This Standard contains complete general and dimensional data for metric series hexagon socket head cap screws in sizes from 1.6 mm to 48 mm and for metric series spline socket head cap screws in sizes from 1.6 mm to 8 mm recognized as American National...