loading
NFPA PUMP - PUMPS FOR FIRE PROTECTION SYSTEMS
NFPA
A description is not available for this item.
ASME CODE PUMPS & VALVES - DRAFT ASME CODE FOR PUMPS AND VALVES FOR NUCLEAR POWER
November 1, 1968 - ASME

The rules of this Code constitute requirements for the design, materials, manufacture, examination, inspection, pressure testing and certification of pumps and valves for use in the nuclear energy system of water cooled commercial nuclear power plants. A nuclear energy system is that part of...

HI PUMP STANDARDS CD - PUMP STANDARDS
HI/HYDRAUL
A description is not available for this item.
ASTM D5752-25 - Standard Specification for Supplemental Coolant Additives (SCAs) for Use in Precharging Coolants for Heavy-Duty Engines
October 1, 2025 - ASTM International

1.1 This specification covers the general, physical, chemical, and performance requirements for Supplemental Coolant Additives (SCAs) at a precharged level in the cooling systems of heavy-duty engines. Note 1: After precharging, SCAs are customarily used periodically to service cooling systems at...

JIS HEAT TREATMENT HDBK - JIS Heat Treatment Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM E2618-13(2019) - Standard Test Method for Measurement of Particulate Emissions and Heating Efficiency of Solid Fuel-Fired Hydronic Heating Appliances
July 1, 2019 - ASTM International

1.1 This test method applies to wood-fired or automatically fed biomass burning hydronic heating appliances. These appliances transfer heat to the indoor environment through circulation of a liquid heat exchange media such as water or a water-antifreeze mixture. 1.2 The test method...

ASTM D7211-13(2018) - Standard Specification for Parts Machined from Polychlorotrifluoroethylene (PCTFE) and Intended for General Use
November 1, 2018 - ASTM International

1.1 This specification is intended to be a means of calling out finished machined parts ready for commercial use. 1.2 This specification establishes requirements for parts machined from unplasticized, 100 % polychlorotrifluoroethylene (PCTFE) homopolymers. 1.3 This specification does not cover...

9985918 - Adhesive, One-Part, Antiflutter High Expansion, Low Strength
October 1, 2017 - GMNA

Material Description. This specification describes an expanding, high solids, low strength, pumpable onepart heat cured elastomeric adhesive. Symbols. Not applicable. Applicability. This adhesive is suitable for bonding exterior automotive body panels for stiffening and/or...

DIN EN 15378-1 - Energy performance of buildings - Heating systems and DHW in buildings - Part 1: Inspection of boilers, heating systems and DHW, Module M3-11, M8-11
September 1, 2017 - DIN

This document specifies inspection procedures for the assessment of energy performance of existing boilers and heating systems. Heat generators types covered by this standard are: - boilers for heating, domestic hot water or both; - gas, liquid, solid fuel fired combustion boilers; -...

Marks' Standard Handbook for Mechanical Engineers, 12th Edition
January 1, 2018 - MCGRAW

The 100th anniversary edition of the cornerstone text of mechanical engineering-fully revised to focus on the core subjects critical to the discipline. This 100th anniversary edition has been extensively updated to deliver current, authoritative coverage of the topics most critical to today's...

DS/EN 15378-1 - Energy performance of buildings – Heating systems and DHW in buildings – Part 1: Inspection of boilers, heating systems and DHW, Module M3-11, M8-11
May 8, 2017 - DS

This document specifies inspection procedures for the assessment of energy performance of existing boilers and heating systems. Heat generators types covered by this standard are: - boilers for heating, domestic hot water or both; - gas, liquid, solid fuel fired combustion boilers; -...

HVAC PUMP - HVAC PUMP HANDBOOK
HI/HYDRAUL
A description is not available for this item.
CENTRIFUGAL PUMP DESIGN - CENTRIFUGAL PUMP DESIGN
HI/HYDRAUL
A description is not available for this item.
FORD WORLDWIDE HEAT TREAT - WORLDWIDE HEAT TREAT SYSTEM SURVEY AND SCORING GUIDELINES
October 16, 2000 - FORD

This documentation has been prepared to achieve Ford's mission of never ending improvement at all Ford plants having Heat Treat operations and all heat treators, Tier 1 and Tier 2, It has been organized in a manner that it will be used as a tool to: Define the requirements for the...

Steam Plant Operation, Tenth Edition
January 1, 2017 - MCGRAW

The definitive reference on the role of steam in the operation of power plants for electric generation and industrial process applications. For more than 80 years, Steam Plant Operation has been an unmatched source of information on steam power plants, including design, operation, and maintenance....

9982259 - Adhesive, One Part, Structural – Metal With Glass Beads
January 1, 2017 - GMNA

Material Description. This specification describes a single component, heat cured, pumpable, structural adhesive suitable for closure panel hem flange bonding. This material shall be used in the Body Shop or Fabrication Plant, on "oily metal", and cure in the heat of the Paint...

ASTM D5752-10(2017) - Standard Specification for Supplemental Coolant Additives (SCAs) for Use in Precharging Coolants for Heavy-Duty Engines
April 1, 2017 - ASTM International

1.1 This specification covers the general, physical, chemical, and performance requirements for Supplemental Coolant Additives (SCAs) at a precharged level in the cooling systems of heavy-duty engines. Note 1: After precharging, SCAs are customarily used periodically to service cooling systems at...

Advertisement