loading
SNZ AS/NZS IEC 61672.1 - Electroacoustics – Sound level meters Part 1: Specifications
February 25, 2019 - SNZ

This part of IEC 61672 gives electroacoustical performance specifications for three kinds of sound measuring instruments: • a time-weighting sound level meter that measures exponential-time-weighted, frequencyweighted sound levels; • an...

IEC 60651 - Sound Level Meters
October 1, 2001 - IEC

General This standard describes instruments (sound level meters) for the measurement of certain frequency and time weighted sound pressure levels. Types This standard specifies sound level meters of four degrees of precision, designated Types...

SNZ AS/NZS IEC 61672.2 - Electroacoustics - Sound level meters Part 2: Pattern evaluation tests
February 25, 2019 - SNZ

This part of IEC 61672 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters, integrating-averaging sound level meters, and integrating sound...

CEI EN 61672-1 - Electroacoustics - Sound level meters Part 1: Specifications
July 1, 2014 - CEI

This part of IEC 61672 gives electroacoustical performance specifications for three kinds of sound measuring instruments: a time-weighting sound level meter that measures exponential-time-weighted, frequencyweighted sound levels; an integrating-averaging...

DS/EN 61672-1 - Electroacoustics - Sound level meters - Part 1: Specifications
January 9, 2014 - DS

IEC 61672-1:2013 gives electroacoustical performance specifications for three kinds of sound measuring instruments: - time-weighting sound level meters that measure exponential-time-weighted, frequency-weighted sound levels; - integrating-averaging...

IEC 61672-1 - Electroacoustics - Sound level meters - Part 1: Specifications
September 1, 2013 - IEC

This part of IEC 61672 gives electroacoustical performance specifications for three kinds of sound measuring instruments: a time-weighting sound level meter that measures exponential-time-weighted, frequencyweighted sound levels; an integrating-averaging...

SNZ AS/NZS IEC 61672.3 - Electroacoustics - Sound level meters Part 3: Periodic tests
February 25, 2019 - SNZ

This second edition of IEC 61672-3 describes procedures for periodic testing of time-weighting, integrating-averaging, and integrating sound level meters that were designed to conform to the class 1 or class 2 specifications of the second edition of IEC 61672-1. The aim of the...

IEC 61672-2 - Electroacoustics – Sound level meters – Part 2: Pattern evaluation tests
April 1, 2017 - IEC

This part of IEC 61672 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters, integrating-averaging sound level meters, and integrating sound...

DS/EN 60804 - Integrating-averaging sound level meters
August 21, 2001 - DS

This standard specifies requirements for integrating-averaging sound level meters including requirements with respect to power- and ratio-frequency fields and to electrostatic discharge, and the permitted radio-frequency emissions, together with test procedures to verify...

DS/IEC 804 - Integrating-averaging sound level meters
September 11, 1990 - DS

The standard describes instruments for the measurements of f requency weighted and time averaged sound pressure levels. E nsures specified accuracy of an integrating sound level mete r and reduces to the pratical minimum any differences in equ ivalent measurements taken...

DS/EN 61672-2 - Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests
January 9, 2014 - DS

IEC 61672-2:2013 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters, integrating-averaging sound level meters, and integrating sound level...

CEI EN 61672-3 - Electroacoustics - Sound level meters Part 3: Periodic tests
May 1, 2014 - CEI

This second edition of IEC 61672-3 describes procedures for periodic testing of time-weighting, integrating-averaging, and integrating sound level meters that were designed to conform to the class 1 or class 2 specifications of the second edition of IEC 61672-1. The aim of the...

JIS C 1509-1 - Electroacoustics - Sound level meters - Part 1: Specifications
September 20, 2017 - JSA
A description is not available for this item.
DS/EN 61672-3 - Electroacoustics - Sound level meters - Part 3: Periodic tests
January 9, 2014 - DS

IEC 61672-3:2013 describes procedures for periodic testing of time-weighting, integrating-averaging, and integrating sound level meters that were designed to conform to the class 1 or class 2 specifications of the second edition of IEC 61672-1. The aim of the standard is to...

JIS C 1516 - Sound level meters -- Measuring instruments used in transaction or certification
September 23, 2020 - JSA
A description is not available for this item.
IEC 61672-3 - Electroacoustics – Sound level meters – Part 3: Periodic tests
September 1, 2013 - IEC

This second edition of IEC 61672-3 describes procedures for periodic testing of time-weighting, integrating-averaging, and integrating sound level meters that were designed to conform to the class 1 or class 2 specifications of the second edition of IEC 61672-1. The aim of the...

BS 5969 - Specification for Sound Level Meters
May 29, 1981 - BSI

Specifies meters having four degrees of precision, designated Types 0, 1, 2 and 3 for the measurement of certain frequency and time weighted sound pressure levels.

JIS C 1502 - Sound Level Meters
January 1, 1990 - JSA
A description is not available for this item.
JIS C 1505 - Precision Sound Level Meters
February 1, 1988 - JSA
A description is not available for this item.
OIML R 58 - SOUND LEVEL METERS.
OIML
A description is not available for this item.
Advertisement