loading
ARP5448/8A - Plain Spherical Bearing Radial and Axial Clearance Measurement
August 23, 2018 - SAE International

This test method provides a guidance for determining the total free play between the ball and outer ring of a spherical bearing when measured in both the radial and axial directions. Bearings covered by this test method include all plain spherical type bearings, both...

ASTM F2033-25 - Standard Specification for Hip Joint Replacement Bearing Surfaces
July 1, 2025 - ASTM International

This specification covers the design and dimensional requirements for metallic, ceramic, and polymeric mating bearing surfaces used in total hip joint prostheses and hip endoprostheses, more specifically, hip joint replacements of the ball-and-socket configuration. This specification...

J1259_201210 - Metric Spherical Rod Ends
October 15, 2012 - SAE International

This SAE Standard covers the general and dimensional data for industrial quality spherical rod ends commonly used on control linkages in metric automotive, marine, construction, and industrial equipment applications. The rod ends described are available from several manufacturers within the...

J1120_201210 - Spherical Rod Ends
October 15, 2012 - SAE International

This SAE Standard covers the general and dimensional data for industrial quality spherical rod ends commonly used on control linkages in automotive, marine, construction, and industrial equipment applications. The rod ends described are available from several manufacturers within the range...

ARP5448/8 - Plain Spherical Bearing Radial and Axial Clearance Measurement
April 1, 2001 - SAE International

This test method provides a guidance for determining the total free play between the ball and outer ring of a spherical bearing when measured in both the radial and axial directions. Bearings covered by this test method include all plain spherical type bearings, both...

ABMA STD 14 - Housing For Bearings With Spherical Outside Surfaces
January 1, 1995 - ABMA

This standard specifies boundary dimensions and tolerances for ball bearings with spherical outside surfaces and extended inner ring width. The feature of mating housing and bearing spherical surfaces is intended to provide initial self-alignment at mounting. Included...

ASTM F2511-05(2022) - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
January 1, 2022 - ASTM International

1.1 This specification covers the procurement requirements for solid ferrous needle bearing rollers including the MS19065 spherical ended solid ferrous needle rollers as specified in Specification F2443. 1.2 Intended Use-The rollers covered in this specification are intended for use...

ABMA STD 14190 - Aerospace - Airframe Rolling Bearings: Ball and Spherical Roller Bearings - Technical Specification
January 1, 1998 - ABMA

This Intemational Standard specifies the required characteristics, inspections and tests, quality assurance and conditions for qualification, permissible static loads, acceptance and delivery conditions for rigid and self-aligning airframe ball and spherical roller bearings. These...

ASTM F2033-20 - Standard Specification for Total Hip Joint Prosthesis and Hip Endoprosthesis Bearing Surfaces Made of Metallic, Ceramic, and Polymeric Materials
October 1, 2020 - ASTM International

This specification covers the design and dimensional requirements for metallic, ceramic, and polymeric mating bearing surfaces used in total hip joint prostheses and hip endoprostheses, more specifically, hip joint replacements of the ball-and-socket configuration. This specification...

ASTM F2033 - Standard Specification for Total Hip Joint Prosthesis and Hip Endoprosthesis Bearing Surfaces Made of Metallic, Ceramic, and Polymeric Materials
October 1, 2020 - ASTM

This specification covers the requirements for the mating bearing surfaces of total hip joint prostheses or resurfacing hip devices, intended for total hip arthroplasty; and hip endoprostheses, intended for hemiarthroplasty. More specifically, this specification covers hip joint replacement...

ASTM F2033-12 - Standard Specification for Total Hip Joint Prosthesis and Hip Endoprosthesis Bearing Surfaces Made of Metallic, Ceramic, and Polymeric Materials
February 15, 2012 - ASTM International

1.1 This specification covers the requirements for the mating bearing surfaces of total hip prostheses and hip endoprostheses. More specifically, this specification covers hip joint replacement of the ball-and-socket configuration. 1.2 This specification covers the sphericity,...

ASTM F2033-05 - Standard Specification for Total Hip Joint Prosthesis and Hip Endoprosthesis Bearing Surfaces Made of Metallic, Ceramic, and Polymeric Materials
June 1, 2005 - ASTM International

This specification covers the design and dimensional requirements for metallic, ceramic, and polymeric mating bearing surfaces used in total hip joint prostheses and hip endoprostheses, more specifically, hip joint replacements of the ball-and-socket configuration. This specification...

ASTM F2033-00a - Standard Specification for Total Hip Joint Prosthesis and Hip Endoprosthesis Bearing Surfaces Made of Metallic, Ceramic, and Polymeric Materials
November 10, 2000 - ASTM International

1.1 This specification covers the requirements for the mating bearing surfaces of total hip prostheses and hip endoprostheses. More specifically, this specification covers hip joint replacement of the ball-and-socket configuration. This specification does not address the tolerance...

Designing with rolling bearings. Part 2: selection of single row angular contact ball, tapered roller and spherical roller bearings.
June 1, 1982 - ESDU

ESDU 81037 is the second of a group of three dealing with design considerations in rolling bearing selection. It will assist designers in those applications where a bearing arrangement consisting of a single row radial ball bearing or a single row cylindrical roller...

ISO 12240-4 - Spherical Plain Bearings - Part 4: Spherical Plain Bearing Rod Ends
August 15, 1998 - ISO

This part of ISO 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of ISO 12240 have been selected to permit the design and use of...

ASTM F2511-05(2013) - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
May 1, 2013 - ASTM International

1.1 This specification covers the procurement requirements for solid ferrous needle bearing rollers including the MS19065 spherical ended solid ferrous needle rollers as specified in Specification F2443. 1.2 Intended Use-The rollers covered in this specification are intended for use...

ABMA STD 22.1 - Spherical Plain Radial Bearings, Joint Type Metric Design
January 1, 1989 - ABMA

General. This standard for spherical bearings, joint type (without rolling elements) has been established for the purpose of defining the characteristics of these bearings such as boundary dimensions, tolerances and terminology. This style of bearing consists of an outer ring having...

ASTM F2511-05e1 - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
August 1, 2005 - ASTM International

1.1 This specification covers the procurement requirements for solid ferrous needle bearing rollers including the MS19065 spherical ended solid ferrous needle rollers as specified in Specification F 2443. 1.2 Intended UseThe rollers covered in this specification are intended for use...

NAS182 - BEARING - PLAIN SPHERICAL
AIA/NAS
A description is not available for this item.
ABMA STD 24.1 - Thrust Bearings of Ball, Cylindrical Roller and Spherical Roller Types - Metric Design
January 1, 1989 - ABMA

This standard for thrust bearings of ball, cylindrical roller and spherical roller types of metric design covers: Identification Code Symbols and Nomenclature Boundary Dimensions Tolerances Mounting Dimensions All bearings and components in this standard are not necessarily available....

Advertisement