This part of EN 1514 specifies the dimensions and marking of spiral wound gaskets for use in conjunction with flat face and raised face flanges complying with the requirements of EN 1092-1 for PN 10, PN 16, PN 25, PN 40, PN 63, PN 100 and PN 160 and up to and including DN 1 000...
This European Standard specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying with EN 1759-1 for the following Class designations: - Class 150, to Class 1...
This European Standard specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying with EN 1759-1 for the following Class designations: - Class 150, to Class 1...
Materials, dimensions, marking and packaging of gaskets for use with flat face and raised face flanges to BS 1560-3.1.
This specification covers metallic spiral wound gaskets for handholes and manholes of shipboard and stationary boilers. Steam generators for nuclear plants are excluded. Gaskets shall be of the following classes and series, as specified (see 6.2): Class 1 - Boiler...
Dimensions and marking of gaskets for use with flat face and raised face flanges for nominal pressures PN 10, PN 16, PN 25 and PN 40 and for nominal sizes up to and including DN 900.
This specification covers spiral wound metallic-flexible graphite gaskets for use in both pipe line joints and other applications where pressure and temperature conditions do not exceed 2500 pounds per square inch (psi) and 1050 degrees Fahrenheit (°F).
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-G-15342 Gaskets, Metallic, Spiral Wound for Boilers This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing...
This Practice describes guidelines for use of gaskets with the following types of flanges a. Standard flanges in accordance with ASME B16.1, B16.5, B16.42, or B16.47 b. Custom flanges designed in accordance with Code, Division 1 Appendix 2 or Division 2, Paragraph 4.16 or Part 5 This...
This standard is a purchase specification for metallic, flat, ring-shaped gaskets for use in circular, raised-face, flanged pipe joints as described in ANSI B16.5, API Standard 605, and MSS SP-44. Two types of gaskets are covered: double-jacketed corrugated gaskets and...
This Standard covers materials, dimensions, tolerances, and markings for metal ring-joint gaskets, spiral-wound metal gaskets, metal-jacketed gaskets, and grooved metal gaskets with covering layers. These gaskets are dimensionally suitable for use...
Narrow Your Results