loading
MS 63029 - FSC CLASS 7810 - ATHLETIC AND SPORTING EQUIPMENT
March 31, 1959 - NPFC
A description is not available for this item.
DIN 18032-6 - Sport halls - Halls for gymnastics and games - Part 6: Provisions for installation and anchorage of sporting equipment
July 1, 2014 - DIN

Diese Norm legt bauliche Maßnahmen für Einbau und Verankerung von Sportgeräten in Hallen und Räumen für Sport und Mehrzwecknutzung nach DIN 18032-1 fest.

SAA HB49.2 - SPORTING SURFACE
SAI
A description is not available for this item.
JIS K 4853 - Sporting Paper Caps
February 1, 1994 - JSA
A description is not available for this item.
SAA AS 3541.1 - SYNTHETIC SPORTING SURFACES-GENERAL PRINCIPLES
SAI
A description is not available for this item.
SAA HB49.1 - SPORTING FACILITIES MANUAL-SPORTS LIGHTING
SAI
A description is not available for this item.
SNZ AS/NZS ISO 8124.6 - Safety of toys Part 6: Swings, slides and similar activity toys for indoor and outdoor family domestic use
October 19, 2011 - SNZ

This part of ISO 8124 specifies requirements and test methods for activity toys for domestic family use intended for children under 14 years to play on or in. Products covered by this part of ISO 8124 include swings, slides, seesaws, carousels, rocking toys, climbing frames, fully enclosed toddler...

DIN 18035-5 - Sporting grounds - Part 5: Tamped areas
March 1, 2021 - DIN
A description is not available for this item.
NAR PINK BOOK - US Model Rocket Sporting Code “Pink Book”
NAR
A description is not available for this item.
DS/HD 384.7.714 S1 - Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 714: Outdoor lighting installations
February 5, 2002 - DS

This section of IEC 364-7 deals with fixed external lighting installations. NOTE: - External lighting comprises luminaries, wiring system and accessories located outside buildings. The requirements apply particularly to: - lighting installations e.g. for roads, parks, gardens, public places,...

ASTM F2117-10(2024) - Standard Test Method for Vertical Rebound Characteristics of Sports Surface/Ball Systems; Acoustical Measurement
July 15, 2024 - ASTM International

5.1 The ball-surface interaction is just one of the important properties of a sports surface. It may be an indicator of the playability or suitability of the surface. 5.2 Manufacturers of sporting balls may use this method to evaluate the effects of design changes on the rebound height...

ANSI/ESTA E1.51 - THE SELECTION, INSTALLATION, AND USE OF SINGLE-CONDUCTOR PORTABLE POWER FEEDER CABLE SYSTEMS FOR USE AT 600 VOLTS NOMINAL OR LESS FOR THE DISTRIBUTION OF ELECTRICAL ENERGY IN THE TELEVISION, FILM, LIVE PERFORMANCE AND EVENT INDUSTRIES IN CANADA
January 1, 2018 - ESTA

This standard covers the selection, installation, and safe use of single-conductor portable power feeder cable for events of a temporary nature in Canada. This includes but is not restricted to (a) amusement parks; (b) midways; (c) carnivals; (d) fairs; (e) film, television, and radio productions;...

DIN EN 16230-1 - Leisure karts - Part 1: Safety requirements and test methods for karts (includes Amendment A1:2014)
April 1, 2015 - DIN

This European Standard is applicable for karts, according to 3.1, that are not intended to be used on public roads. This European Standard applies to: - leisure karts only; - karts propelled by a combustion engine, including LPG combustion engines; - karts used on indoor and outdoor tracks,...

DS/EN 16230-1 - Leisure karts - Part 1: Safety requirements and test methods for karts
January 9, 2015 - DS

This European Standard is applicable for karts, according to 3.1, that are not intended to be used on public roads. This European Standard applies to: - leisure karts only; - karts propelled by a combustion engine, including LPG combustion engines; - karts used on indoor and outdoor tracks,...

ASTM F2117-10(2017) - Standard Test Method for Vertical Rebound Characteristics of Sports Surface/Ball Systems; Acoustical Measurement
April 1, 2017 - ASTM International

5.1 The ball-surface interaction is just one of the important properties of a sports surface. It may be an indicator of the playability or suitability of the surface. 5.2 Manufacturers of sporting balls may use this method to evaluate the effects of design changes on the rebound height...

ASTM F2117-10 - Standard Test Method for Vertical Rebound Characteristics of Sports Surface/Ball Systems; Acoustical Measurement
June 1, 2010 - ASTM International

The ball-surface interaction is just one of the important properties of a sports surface. It may be an indicator of the playability or suitability of the surface. Manufacturers of sporting balls may use this method to evaluate the effects of design changes on the rebound height produced....

Advertisement