loading
PIP PNSMV023 - Stainless Steel Gate Valve Descriptions
February 1, 2019 - PIP

This Practice provides the detailed purchase descriptions for stainless steel gate valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSMOHO for the procurement of valves. This Practice also provides a cross reference for stainless steel...

MSS SP 128 - Ductile Iron Gate Valves
January 1, 2012 - MSS

This Standard Practice provides requirements for ductile iron gate valves with flanged, threaded, mechanical joint and push-on end connections. These valves are suitable within the sizes and pressure temperature ratings specified herein for general purpose service. This...

AWWA M72 - Knife Gate Valves
January 1, 2020 - AWWA

PURPOSE This manual will explain fundamental concepts and operation of knife gate valves, providing users with a technical background to understand, specify, and install knife gate valves in applications for which they are intended. The information in this manual should...

UL 262 - Gate Valves for Fire-Protection Service
February 26, 2004 - ULSE

1.1 These requirements cover gate valves intended for installation in piping systems supplying water for fire-protection service. Gate valves covered by these requirements are of the outside-screw-and-yoke type or of the nonrising stem type, the latter for installation...

PIP PNSMV053 - Nickel and Nickel Alloy Gate Valve Descriptions
May 1, 2019 - PIP

This Practice provides requirements for suppliers providing nickel and nickel alloy gate valves included in PIP Piping Line Class Material Specifications. This Practice provides the detailed purchase descriptions for nickel and nickel alloy gate valve tag numbers...

PIP PNSMV033 - Bronze and Iron Gate Valve Descriptions
November 1, 2019 - PIP

This Practice provides the detailed purchase descriptions for bronze and iron gate valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for bronze and iron...

PIP PNDMV003 - Gate Valve Data Sheet and Standard Terms
March 1, 2013 - PIP

This Practice describes, in table format, the standard terms used in the drop down menus of the PIP gate valve data sheet appended to this Practice Purpose This Practice provides a data sheet and standard terms used for specifying gate valves.

MSS SP 135 - High Pressure Knife Gate Valves
January 1, 2016 - MSS

This Standard Practice covers the construction requirements for lug- and wafer-type knife gate valves made from ASME Code materials and meeting the applicable gate valve requirements of ASME B16.34. This Standard Practice covers flanged body designs compatible with ASME...

DS/EN 1984 - Industrial valves - Steel gate valves
June 1, 2010 - DS

This European Standard specifies the requirements for steel gate valves which are wrought, cast or fabricated with end connections flanged, butt welding, socket welding or threaded. This European Standard is applicable to steel gate valves mainly used for industrial and...

DIN 3352-1 - GATE VALVE; GENERAL INFORMATION
DIN
A description is not available for this item.
MSS SP 151 - Pressure Testing of Knife Gate Valves
January 1, 2021 - MSS

This Standard Practice establishes requirements and acceptance criteria for shell and seat closure pressure testing of resilient, non-metallic (e.g. ceramic), and metal-to-metal seated knife gate valves of all types.

API 595 - Cast-Iron Gate Valves, Flanged Ends
April 1, 1979 - API

This standard covers flanged cast-iron gate valves in sizes NPS 2 through 24 correspnoding th nominal pipe sozes in ANSI B36.10. This standard covers valves in pressure Claases 125 and 250 in ANSI B16.1 The valve is the outside screw-and-yoke (OS&Y) type with rising...

DIN EN 1171 - Industrial valves - Cast iron gate valves
November 1, 2015 - DIN

This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This European Standard is applicable to cast iron gate valves mainly used for industrial and general-purpose applications. However, they can be used...

DS/EN 1171 - Industrial valves - Cast iron gate valves
September 11, 2015 - DS

This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This standard is applicable to cast iron gate valves mainly used for industrial and general-purpose applications. However, they can be used for...

API 604 - Ductile Iron Gate Valves, Flanged Ends
August 1, 1981 - API

This standard covers ductile iron gate valves with flanged ends, in sizes NPS 1 ½ through 24, corresponding to nominal pipe sizes in ANSI B36.10. This standard covers valves in Classes 150 and 300, as specified in ANSI B16.42. The vales covered are the outside screw-and-yoke...

PIP PNSMV013 - Low and Intermediate Alloy Steel Gate Valve Descriptions
February 1, 2015 - PIP

This Practice describes the requirements for low and intermediate alloy steel gate valves. Purpose This Practice provides requirements for suppliers providing low and intermediate alloy steel gate valves included in PIP Piping Line Class Material Specifications.

DSF/EN ISO 16139/PRA1 - Industrial valves – Gate valves of thermoplastics materials
DS

This standard specifies requirements for the design, functional characteristics and manufacture of gate valves made of thermoplastics materials intended for isolating service, their connection to the pipe system, the body materials and their pressure/temperature rating between - 40 °C...

ISO 6002 - Industrial valves — Bolted bonnet steel gate valves
January 1, 2021 - ISO

This document specifies the requirements for bolted bonnet steel gate vales having the following features: - bolted bonnet; - outside screw and yoke; - inside screw (alternative for PN 10, PN 16, Class 150, PN 25 and PN 40 only); - single or double obturator; - wedge or parallel seating; -...

BS 5150 - Cast Iron Gate Valves
May 31, 1990 - BSI

Requirements for flanged and threaded end valves for general purposes in sizes DN 10 to DN 1000 for flange valves and ½ to 6 for threaded end valves for nominal pressures in the range PN 6 to PN 25.

MSS SP 117 - Bellows Seals for Globe and Gate Valves
January 1, 2011 - MSS

This Standard Practice covers requirements for design, materials, fabrication, installation, qualification, examination, testing, and shipment of metal bellows and/or bellows assemblies to be installed in manual and automated on-off globe and gate valves. This Standard Practice is...

Advertisement