loading
ASTM LEAD - ASTM STANDARDS ON LEAD HAZARDS ASSOCIATED WITH BUILDINGS
ASTM
A description is not available for this item.
SSPC PAINT 40 - Zinc-Rich Moisture-Cure Polyurethane Primer, Performance-Based
December 1, 2019 - SSPC
A description is not available for this item.
SSPC PAINT 20 - Zinc-Rich Coating (Type I – Inorganic, and Type II – Organic)
December 1, 2019 - SSPC
A description is not available for this item.
SSPC PAINT 42 - Epoxy Polyamide Coating, Performance-Based
January 14, 2019 - SSPC
A description is not available for this item.
SSPC PAINT 24 - LATEX EXTERIOR FINISH COAT FOR STEEL SURFACES, PERFORMANCE-BASED
October 3, 2016 - SSPC
A description is not available for this item.
SSPC PAINT 39 - Two-Component Aliphatic Polyurea Topcoat, Fast- or Moderate-Drying, Performance-Based
April 23, 2015 - SSPC
A description is not available for this item.
SSPC PAINT 29 - Zinc Dust Pigmented Primer, Performance-Based
February 24, 2014 - SSPC
A description is not available for this item.
SSPC PAINT 36 - Two-Component Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
August 14, 2013 - SSPC
A description is not available for this item.
SSPC PAINT 23 - Latex Primer for Steel Surfaces, Performance-Based
March 25, 2013 - SSPC
A description is not available for this item.
SSPC PAINT 43 - Direct-To-Metal Aliphatic Polyurea Coating, Performance-Based
March 1, 2012 - SSPC
A description is not available for this item.
SSPC PAINT 33 - Coal Tar Mastic Coating, Cold-Applied
November 1, 2006 - SSPC
A description is not available for this item.
SSPC PAINT 32 - Coal Tar Emulsion Coating
November 1, 2006 - SSPC
A description is not available for this item.
SSPC PAINT 16 - Coal Tar Epoxy Polyamide, Black (or Dark Red) Coating
November 1, 2006 - SSPC
A description is not available for this item.
SSPC PAINT COM - Commentary on Paint Specifications
November 1, 2004 - SSPC

Description Since 1955, the SSPC has issued specifi cations for coatings that have performed well in actual use on steel structures. When these paint specifi cations are used in conjunction with the SSPC standards for surface preparation, paint application, and thickness measurement,...

SSPC PAINT 37 - Waterborne Epoxy Coating for Cementitious Substrates, Performance-Based
December 1, 2002 - SSPC
A description is not available for this item.
SSPC PAINT 30 - Weld-Through Inorganic Zinc Primer
April 1, 2002 - SSPC

This specification covers a group of inorganic zinc primers that can protect carbon steel during the fabrication process, permit welding to specification requirements, and be overcoated. The major pigment component in this coating is zinc dust and the binder is inorganic. This specification defines...

Advertisement