loading
UL 60335-2-69 - Household and Similar Electrical Appliances - Safety - Part 2-69: Particular Requirements for Wet and Dry Vacuum Cleaners, including Power Brush, for Commercial Use
March 25, 2022 - ULSE

This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners , and dust extractors , for wet suction, dry suction, or wet and dry suction, intended for commercial indoor or outdoor...

JIS MEDICAL DEVICES I - JIS Medical Devices I Handbook
January 1, 2015 - JSA
A description is not available for this item.
JIS MEDICAL DEVICES III - JIS Medical Devices III Handbook
January 1, 2015 - JSA
A description is not available for this item.
JIS MEDICAL DEVICES II - JIS Medical Devices II Handbook
January 1, 2015 - JSA
A description is not available for this item.
JIS MEDICAL DEVICES IV - JIS Medical Devices IV Handbook
January 1, 2015 - JSA
A description is not available for this item.
IEC 60335-2-115 - Household and similar electrical appliances – Safety – Part 2-115: Particular requirements for skin beauty care appliances
March 1, 2021 - IEC

This part of IEC 60335 deals with the safety of electric appliances for skin beauty care of persons and intended for household, commercial and similar purposes, their rated voltage being not more than 250 V. NOTE 101 Dual supply appliances, either mains-supplied or battery-operated, are regarded as...

ISO DIS 10218-2 - Robotics — Safety requirements for robot systems in an industrial environment — Part 2: Robot systems, robot applications and robot cells integration
December 11, 2020 - ISO

This document specifies requirements for the integration of industrial robot systems, industrial robot applications and industrial robot cells. The following is addressed: - the design, integration, commissioning, operation, maintenance, decommissioning and disposal of the industrial robot system,...

DS/EN 17272 - Chemical disinfectants and antiseptics – Methods of airborne room disinfection by automated process – Determination of bactericidal, mycobactericidal, sporicidal, fungicidal, yeasticidal, virucidal and phagocidal activities
April 14, 2020 - DS

The test methods described are designed to determine the disinfectant activity of processes used in the 1) medical area, 2) veterinary area, 3) food, industrial, domestic and institutional area using automated processes for distributing chemicals by air diffusion with no operator manually...

CEI EN 62784 - Vacuum cleaners and dust extractors providing equipment protection level Dc for the collection of combustible dusts - Particular requirements
April 1, 2019 - CEI

This International Standard covers electrical mobile motor-operated vacuum cleaners Equipment Protection Level (EPL) Dc. This includes dust extractors, for wet suction or dry suction, intended for commercial indoor use with or without attachments, to collect combustible dust in an explosive...

IEC 62784 - Vacuum cleaners and dust extractors providing equipment protection level Dc for the collection of combustible dusts – Particular requirements
January 1, 2019 - IEC

This International Standard covers electrical mobile motor-operated vacuum cleaners Equipment Protection Level (EPL) Dc. This includes dust extractors, for wet suction or dry suction, intended for commercial indoor use with or without attachments, to collect combustible dust in an explosive...

DS/EN 62784 - Vacuum cleaners and dust extractors providing equipment protection level Dc for the collection of combustible dusts – Particular requirements
December 17, 2018 - DS

IEC 62784:2017 covers electrical mobile motor-operated vacuum cleaners Equipment Protection Level (EPL) Dc. This includes dust extractors, for wet suction or dry suction, intended for commercial indoor use with or without attachments, to collect combustible dust in an explosive dust...

IEC TS 61936-2 - Power installations exceeding 1 kV a.c. and 1,5 kV d.c. – Part 2: d.c.
March 1, 2015 - IEC

This part of IEC 61936 provides, in a convenient form, common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1,5 kV d.c., so as to provide safety and proper functioning for the use intended. This technical specification does not apply...

IEEE BIO-MEDICAL - BIO-MEDICAL TELEMETRY
IEEE
A description is not available for this item.
SNZ AS/NZS 60335.2.69 - Household and similar electrical appliances – Safety Part 2.69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
June 30, 2017 - SNZ

similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 1 Battery-operated appliances and other d.c. supplied appliances are within the scope of this standard. Dual supply appliances, either mains-supplied or battery-operated,...

SNZ AS/NZS 60335.2.72 - Household and similar electrical appliances – Safety Part 2.72: Particular requirements for floor treatment machines with or without traction drive, for commercial use
June 30, 2017 - SNZ

similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 1 Battery-operated appliances and other d.c. supplied appliances are within the scope of this standard. Dual supply appliances, either mains-supplied or battery-operated,...

IEC 60335-2-69 - Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
June 1, 2016 - IEC

This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for commercial indoor or outdoor...

Advertisement