loading
ISUZU ISD-D01-500 - Spring Washers
May 22, 2017 - ISUZU

This standard covers spring washers (hereinafter referred to as 'washers') used with bolts and screws. Also, the bolts to put together to washers shall be property class 8.8 or less.

ISUZU ISD-D01-001 - SPRING WASHER
ISUZU
A description is not available for this item.
J773_201608 - Conical Spring Washers
August 31, 2016 - SAE International

This SAE Standard covers dimensional, material, and general specifications and methods of test for two types of general purpose conical spring washers, designated type L and type H, for use as loose washers over screws and bolts, and also for use as pre-assembled washers...

J773B_197602 - CONICAL SPRING WASHERS
February 1, 1976 - SAE International

This SAE Standard covers dimensional, material, and general specifications and methods of test for two types of general, purpose conical spring washers, designated type L and type H. for use as loose washers over screws and bolts, and also for use as pre-assembled...

J238_201705 - Nut and Conical Spring Washer Assemblies
May 30, 2017 - SAE International

This SAE Standard covers general, dimensional data, and methods of test for two types of general purpose nut and conical spring washer assemblies, designated Type LN and Type HN, intended for mass production and other operations where speed and convenience are paramount factors.

JIS B 1251 - Spring Lock Washers
July 20, 2018 - JSA

This Japanese Industrial Standard specifies requirements for spring lock washers, conical spring washers, toothed lock washers and waved spring washers (hereafter generically referred to as washers) to be used for bolts, screws and nuts for...

CNS B 2227 - SPRING WASHERS
BSMI
A description is not available for this item.
DS/EN 6094 - Aerospace series – Washer, spring, countersunk
September 9, 2016 - DS

This standard specifies the dimensions, tolerances, required characteristics and mass of a countersunk spring washer for use in fuselage interior equipment and structural applications.

GMKOREA EDS-G-1503 - Washer-Spring
November 1, 2012 - GMKOREA
A description is not available for this item.
DIN 267-26 - Technical delivery conditions for fasteners - Part 26: Conical spring washers for bolt/nut assemblies
December 1, 2005 - DIN

This standard specifies requirements and methods of test for conical spring washers which are intended for use with bolt/nut assemblies as dealt with in the following standards: - DIN 6796, Conical spring washers for bolt/nut assemblies - DIN 6908, Conical spring...

GM C650 - Metric Machine Screw and Conical Spring Washer
May 1, 2011 - GMNA
A description is not available for this item.
AGS163-11 - AGS163 Double Spring Washers
December 3, 2015 - SAE Industry Technologies Consortia

No scope available.

AS2467-4 - AS2467 Spring Washer for Quick-Release Pin
March 3, 1944 - SAE Industry Technologies Consortia

No scope available.

JASO F302 - Waved spring washers
January 1, 2000 - JSAE
A description is not available for this item.
JIS B 1252 - Conical Spring Washers
February 1, 1995 - JSA
A description is not available for this item.
DIN 137 - Wave spring washers
May 1, 1994 - DIN
A description is not available for this item.
AGS162-11 - AGS162 Single Spring Washers
August 10, 1938 - SAE Industry Technologies Consortia

No scope available.

KS B 1329 - CONICAL SPRING WASHERS
KSA
A description is not available for this item.
BS 4464 - Specification For Spring Washers for General Engineering and Automobile Purposes - Metric Series
May 19, 1969 - BSI

Dimensions, tolerances and general requirements for metric series spring washers of helical construction, for use with metric threaded fasteners within the range 1.6 mm to 68 mm diameter.

JIS E 1115 - Spring washers for fish plates
March 1, 1978 - JSA
A description is not available for this item.
Advertisement