1.1 This specification establishes requirements for threadless, seamless, deoxidized copper pipe (TP) in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be produced from either...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The pipe and blow-molded fittings shall be made of virgin PE plastic compound having a cell classification 435400C or 435400 and its...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The pipe and blow-molded fittings shall be made of virgin PE plastic compound having a cell classification 435400C or 435400 and its...
4.1 The procedure for estimating long-term hydrostatic strength or pressure-strength is essentially an extrapolation with respect to time of a stress-time or pressure-time regression line based on data obtained in accordance with Test Method D1598. Stress or pressure-failure time plots are obtained...
1.1 This practice establishes procedures for the burial of pressure and nonpressure "fiberglass" (glass-fiber-reinfor
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both glass-fiber-reinforc
This specification establishes the material, manufacturing, performance, and testing requirements for Metallic Press-Connect Fittings used in piping and tubing systems with a maximum allowable working pressure of 300 psi. Metallic Press-Connect Fittings are directly attached to pipe or tube...
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), intended for use in water conveyance systems which operate at internal gage pressures of 450 psi (3103 kPa) or less. Both glass-fiber-reinforc
1.1 This specification covers the requirements for copper alloy UNS No. C69100 seamless pipe in standard pipe sizes, both regular and extra strong, and seamless tube in straight lengths for general engineering purposes. 1.2 Units-The values stated in inch-pound units are to be...
4.1 The procedure for estimating long-term hydrostatic strength or pressure-strength is essentially an extrapolation with respect to time of a stress-time or pressure-time regression line based on data obtained in accordance with Test Method D1598. Stress or pressure-failure time plots are obtained...
This specification establishes the requirements for threadless, seamless, and deoxidized copper pipes in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be produced from coppers with...
This specification covers hot-wrought merchant quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for noncritical constructional applications. The bars shall be available in round, square and hexagonal shapes. The steel shall be made by...
1.1 This specification establishes the requirements for brass and copper pipe nipples in standard pipe sizes from 1/8 to 8 in., inclusive, in standard lengths, and chromium-plated pipe nipples in standard pipe sizes from 1/8 to 2 in., inclusive, in standard lengths. 1.1...
4.1 As determined by this test method, the pipe insulation lineal thermal resistance or conductance (and, when applicable, the thermal resistivity or conductivity) are means of comparing insulations which include the effects of the insulation and its fit upon the pipe, circumferential...
This specification covers the requirements for sacrificial anodes of zinc alloy in the form of slabs, plates, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. These anodes are primarily intended to reduce corrosion of surface ship and submarine hulls, steel and...
Narrow Your Results