loading
ASME B36.19M - Stainless Steel Pipe
September 19, 2018 - ASME

This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to apply to tubular products of dimensions commonly used for pipeline...

ASTM R0036 - Stainless Steel Pipe
ASTM

This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe. The word pipe is used as distinguished from tube to apply to tubular products of dimensions commonly used for pipeline and piping systems. Pipe dimensions...

AWWA C220 - Stainless-Steel Pipe, 1/2 In. (13 mm) and Larger
June 11, 2017 - AWWA

This standard pertains to stainless-steel pipe that is seamless, longitudinalseam, or spiral-seam welded; 1/2 in. (13 mm) in nominal diameter and larger; and intended for the transmission and distribution of potable water, wastewater, and reclaimed water, and for use in other...

ASTM A814/A814M-15 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
March 1, 2015 - ASTM International

This specification covers two classes of flanged and cold-bending quality cold-worked straight-beam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Pipes of Class SW shall be single-welded with no addition of filler metal and...

ASTM A814/A814M-15e1 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
March 1, 2015 - ASTM International

This specification covers two classes of flanged and cold-bending quality cold-worked straight-beam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Pipes of Class SW shall be single-welded with no addition of filler metal and...

ASTM A814/A814M-08 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
March 1, 2008 - ASTM International

1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Note 1-When the impact test criterion for a low-temperature service would...

ASTM A814/A814M-07 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
September 1, 2007 - ASTM International

1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Note 1 - When the impact test criterion for a low-temperature service...

ASTM A1053/A1053M-06 - Standard Specification for Welded Ferritic-Martensitic Stainless Steel Pipe
October 1, 2006 - ASTM International

This specification covers seam welded ferritic-martensitic stainless steel pipe intended for abrasive and general corrosion service. The pipes are classified according to sizes, from NPS 2 to NPS 36. The pipe shall be made using Electric Resistance Welding (ERW) or an...

ASTM A814/A814M-05 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
March 1, 2005 - ASTM International

1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Note 1-When the impact test criterion for a low-temperature service would...

ASTM A814/A814M-03 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
April 10, 2003 - ASTM International

1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Note 1-When the impact test criterion for a low-temperature service would...

ASTM A814/A814M-96(1998) - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
September 10, 2001 - ASTM International

1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Note 1-When the impact test criterion for a low-temperature service would...

ASTM A814/A814M-01 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
September 10, 2001 - ASTM International

1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Note 1-When the impact test criterion for a low-temperature service would...

ASTM A814/A814M-01a - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
September 10, 2001 - ASTM International

1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Note 1-When the impact test criterion for a low-temperature service would...

ASTM A312 - Standard Specification for Seamless and Welded Austenitic Stainless Steel Pipe
September 11, 1984 - ASTM

This specification2 covers seamless and straight-seam welded austenitic steel pipe intended for high-temperature and general corrosive service. NOTE I-When the impact test criterion for a lowtemperature service would be 15 ft ·Ibf (20 J) energy absorption or 15 mils lateral expansion,...

ASTM A1053/A1053M-12(2022) - Standard Specification for Welded Ferritic-Martensitic Stainless Steel Pipe
March 1, 2022 - ASTM International

This specification covers seam welded ferritic-martensitic stainless steel pipe intended for abrasive and general corrosion service. The pipes are classified according to sizes, from NPS 2 to NPS 36. The pipe shall be made using Electric Resistance Welding (ERW) or an...

ASTM A814/A814M - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
March 1, 2015 - ASTM

This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. NOTE 1-When the impact test criterion for a low-temperature service would be...

ASTM A1053/A1053M-12(2017) - Standard Specification for Welded Ferritic-Martensitic Stainless Steel Pipe
September 1, 2017 - ASTM International

This specification covers seam welded ferritic-martensitic stainless steel pipe intended for abrasive and general corrosion service. The pipes are classified according to sizes, from NPS 2 to NPS 36. The pipe shall be made using Electric Resistance Welding (ERW) or an...

ASTM A1053/A1053M - Standard Specification for Welded Ferritic-Martensitic Stainless Steel Pipe
September 1, 2012 - ASTM

This specification covers seam welded ferriticmartensitic (dual phase) stainless steel pipe intended for abrasive and general corrosion service, manufactured with or without the addition of filler metal. Nominal sizes are NPS 2 to NPS 36 inclusive, with nominal (average) wall...

ASTM A1053/A1053M-12 - Standard Specification for Welded Ferritic-Martensitic Stainless Steel Pipe
September 1, 2012 - ASTM International

This specification covers seam welded ferritic-martensitic stainless steel pipe intended for abrasive and general corrosion service. The pipes are classified according to sizes, from NPS 2 to NPS 36. The pipe shall be made using Electric Resistance Welding (ERW) or an...

ASTM A1053/A1053M-12e1 - Standard Specification for Welded Ferritic-Martensitic Stainless Steel Pipe
September 1, 2012 - ASTM International

This specification covers seam welded ferritic-martensitic stainless steel pipe intended for abrasive and general corrosion service. The pipes are classified according to sizes, from NPS 2 to NPS 36. The pipe shall be made using Electric Resistance Welding (ERW) or an...

Advertisement