loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
Stainless Steel Surfaces: A Guide to Alloys, Finishes, Fabrication and Maintenance in Architecture and Art
August 27, 2020 - WILEY

A full-color guide for architects and design professionals to the selection and application of stainless steel Stainless Steel Surfaces offers an authoritative and comprehensive guide to the application of stainless steel to create surfaces...

FORD SS-M99P9003-A - ELECTROPOLISHING, STAINLESS STEEL
March 31, 1992 - FORD

1. SCOPE This specification covers the surface obtained by electropolishing stainless steel in a phosphoric-sulphuric acid solution.

Stainless steel 2000
January 1, 2001 - MANEY

ABSTRACT AISI 316 stainless steel has been plasma nitrided at S70°C over a range of processing conditions, and the resultant corrosion properties have been investigated by a potentiodynamic polarisation technique. X-ray diffraction and transmission electron microscopy studies have...

GMW3161 - Stainless Steel for Exhaust Applications
May 1, 2019 - GMW

This specification defines corrosion resistant stainless steels primarily used in automotive exhaust applications. It covers cold and hot rolled, uncoated and coated stainless steel sheets and tapes (strips) for exhaust systems, used at GM units worldwide. The...

GMW15613 - Decorative Nickel Chrome Plating on Stainless Steel
January 1, 2020 - GMW

This specification covers the basic requirements for nickel chromium plating on stainless steel. Nickel-chrome plating on other metals is covered by GMW14672. Material Description. Not applicable. Symbols. Not applicable. Applicability. Code A. Primarily applicable to exterior...

A-A-59793 - PANS, STAINLESS STEEL, WITH NO-STICK COATED FINISH
February 6, 2007 - NPFC

This commercial item description (CID) covers stainless steel coated steam table pans with non-stick coated interior finish.

FORD ESB-M1A71-A - STEEL, STAINLESS - EXTERIOR SCREWS ***TO BE USED WITH FORD WSS-M99P1111-A***
December 1, 2014 - FORD

The material defined by this specification is an austenitic stainless steel that can be cold headed and upset. When given an appropriate surface finish, it shall retain such finish under service conditions.

Chapter 5 - Stainless and Heat Resistant Steels
January 1, 2010 - AWS

Stainless steels are alloy steels with a nominal chromium (Cr) content of at least 11 weight percent (wt %), with or without other alloy additions.1, 2 The oxidation and corrosion resistance of these alloy steels are attributed to the presence of a passive chromium-rich...

DIN EN 10272 - Stainless steel bars for pressure purposes
October 1, 2016 - DIN

This European Standard specifies the technical delivery conditions for hot and cold formed stainless steel bars for the construction of pressure equipment supplied in accordance with one of the process routes and surface finishes listed in Table 6. The general technical...

DS/EN 10272 - Stainless steel bars for pressure purposes
August 9, 2016 - DS

This document specifies the technical delivery conditions for hot and cold formed stainless steel bars for the construction of pressure equipment supplied in accordance with one of the process routes and surface finishes listed in Table 6. The general technical delivery...

ASTM F836M-02(2010) - Standard Specification for Style 1 Stainless Steel Metric Nuts
October 1, 2010 - ASTM International

This specification covers the chemical and mechanical requirements for style 1 stainless steel metric nuts. Groups and property classes of austenitic, ferritic, martensitic, and precipitation hardening stainless steel alloys are covered. Materials shall be cold-formed,...

NAVISTAR MPAPS S-A-1.301 - Finish Specifications
June 1, 2015 - NAVISTAR

This specification covers basic requirements for plated finishes and supplemental coatings for Navistar Standard Parts. NOTE: The *passivation process for stainless steel previously specified on page 4 of this standard has been replaced by MPAPS A-37, Type 5. All...

BS 4825-1 - Stainless steel tubes and fittings for the food industry and other hygienic applications - Part 1: Specification for tubes
January 31, 1992 - BSI

Specifies dimensions, tolerances, surface finish and materials requirements of seamless and longitudinally welded austenitic stainless steel tubes to BS 3605, from 12.7 mm to 406.4 mm o.d inclusive.

BS 4825-2 - Stainless steel tubes and fittings for the food industry and other hygienic applications - Part 2: Specification for bends and tees
January 31, 1992 - BSI

Specifies dimensions, tolerances, surface finish and materials requirements for bends and tees for use with stainless steel tubes specified in BS 4285-1.

AWWA C223 - Fabricated-Steel and Stainless-Steel Tapping Sleeves
January 24, 2019 - AWWA

This standard describes fabricated steel and stainless-steel tapping sleeves used to provide outlets and branches on existing pipe with or without interruption of service. They are intended for pipe sizes 4 in. (100 mm) through 48 in. (1,200 mm) with branch outlets through 36...

ASTM B254-92(2014) - Standard Practice for Preparation of and Electroplating on Stainless Steel
November 1, 2014 - ASTM International

This practice covers the preparation and electroplating of metals on stainless steel. The preparation of stainless steel for electroplating involves three basic steps in the following order: removal of scale, removal of oil, grease, or other foreign material by cleaning,...

ASTM A403/A403M-26a - Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings
June 1, 2026 - ASTM International

1.1 This specification covers wrought stainless steel fittings for pressure piping applications. 1.2 Several grades of austenitic stainless steel alloys are included in this specification Grades are designated with a prefix, WP or CR, based on the applicable ASME or MSS...

ASTM B254-92(2009) - Standard Practice for Preparation of and Electroplating on Stainless Steel
September 1, 2009 - ASTM International

This practice covers the preparation and electroplating of metals on stainless steel. The preparation of stainless steel for electroplating involves three basic steps in the following order: removal of scale, removal of oil, grease, or other foreign material by cleaning,...

ASTM A403/A403M-26 - Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings
February 15, 2026 - ASTM International

1.1 This specification covers wrought stainless steel fittings for pressure piping applications. 1.2 Several grades of austenitic stainless steel alloys are included in this specification Grades are designated with a prefix, WP or CR, based on the applicable ASME or MSS...

Advertisement