loading
Staircases - Structural Analysis and Design
January 1, 1999 - CRC

In recent years both free-standing and geometric staircases have become quite popular. Many variations exist, such as spiral, helical, and elliptical staircases, and combinations of these. A number of researchers have come forward with different concepts in the fields of analytical...

CRSI DESIGN - CRSI Design Handbook 2008
January 1, 2008 - CRSI

The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...

MPIF DESIGN MANUAL - Powder Metallurgy Design Manual
January 1, 1998 - MPIF
A description is not available for this item.
AIA DESIGN MANUAL - DESIGN MANUAL ON AIRCRAFT ELECTRICAL INSTALLATIONS
AIA/NAS
A description is not available for this item.
A-A-59888 - STAIRCASE, AIRCRAFT BOARDING, STANDARD TRUCK
July 12, 2019 - NPFC

This commercial item description (CID) covers the general requirements for passengerboarding, staircase trucks servicing military and commercial aircraft on Government installations.

A-A-59889 - STAIRCASE, AIRCRAFT BOARDING, C-5, TRUCK
March 13, 2017 - NPFC

This CID covers the general requirements for passenger boarding staircase trucks servicing military and commercial aircraft on Government installations.

NR/CIV/SD/4100 - Station Footbridges: Staircase Plan
March 7, 2020 - NR
A description is not available for this item.
NR/CIV/SD/4000 - Station Footbridges: Staircase Plan
March 7, 2020 - NR
A description is not available for this item.
A-A-58036 - STAIRCASE, AIRCRAFT BOARDING
NPFC
A description is not available for this item.
ASTM F3580-24 - Standard Test Method for Exoskeleton Use: Stairs
September 1, 2024 - ASTM International

5.1 Staircase designs can vary greatly in, for example: number of steps, staircase geometry, surface coatings and coverings, and railings, and for a variety of industries. Fig. 1 shows examples of various staircases. 5.2 Exoskeletons are being used in the...

NR/CIV/SD/472 - Footbridge Access Truss Staircase Details
April 1, 2008 - NR
A description is not available for this item.
MIL-S-27396 - STAIRCASE, ARICRAFT BOARDING, TRUCK-MOUNTED
NPFC
A description is not available for this item.
BS 8103-4 - Structural Design of Low-Rise Buildings Part 4: Code of Practice for Suspended Concrete Floors for Housing
September 15, 1995 - BSI

Recommendations for not more than four self-contained dwelling units per floor accessible from one staircase, of not more than three storeys above ground.

DIN EN ISO 11173 - Thermoplastics pipes - Determination of resistance to external blows - Staircase method (ISO 11173:1994)
February 1, 2018 - DIN

This International Standard specifies a method for determining the resistance to external blows of thermoplastic pipes of circular cross-section; it is called the staircase method. This method is applicable to isolated batches of pipe to be tested at 0 oc. NOTE 1 If testing below 0 oc is...

IETF RFC 6816 - Simple Low-Density Parity Check (LDPC) Staircase Forward Error Correction (FEC) Scheme for FECFRAME
December 1, 2012 - IETF

This document describes a fully specified simple Forward Error Correction (FEC) scheme for Low-Density Parity Check (LDPC) Staircase codes that can be used to protect media streams along the lines defined by FECFRAME. These codes have many interesting properties: they are systematic codes,...

IETF RFC 5170 - Low Density Parity Check (LDPC) Staircase and Triangle Forward Error Correction (FEC) Schemes
June 1, 2008 - IETF

This document describes two Fully-Specified Forward Error Correction (FEC) Schemes, Low Density Parity Check (LDPC) Staircase and LDPC Triangle, and their application to the reliable delivery of data objects on the packet erasure channel (i.e., a communication path where packets are either...

NR/CIV/SD/4002 - Station Footbridges: Staircase Reflected Ceiling Plan
March 7, 2020 - NR
A description is not available for this item.
NR/CIV/SD/450 - Footbridges Non-Stations: Truss Staircase - Straight Flights
June 1, 2019 - NR
A description is not available for this item.
NR/CIV/SD/429 - Footbridges Non-Stations: Staircase Flight - Typical Details
June 1, 2019 - NR
A description is not available for this item.
Advertisement