loading
HEI 2629 - Standards for Steam Surface Condensers
January 1, 2017 - HEI

The 11th Edition of the Standards for Steam Surface Condensers has incorporated several new revisions since the 10th edition, such as new sample calculations for oxyget content and tube side pressure drop, a new Section 4.6 on condensate temperature depression, information on...

ASME PTC 12.2 - Steam Surface Condensers
September 30, 2010 - ASME

The rules and instructions included in this Code are for the condenser. The test does not assess the performance of any of the auxiliary apparatus associated with the condenser. For any related equipment components, refer to other ASME Performance Test Codes.

Troubleshooting Vacuum Systems: Steam Turbine Surface Condensers and Refinery Vacuum Towers
January 1, 2013 - WILEY

Vacuum systems are in wide spread use in the petrochemical plants, petroleum refineries and power generation plants. The existing texts on this subject are theoretical in nature and only deal with how the equipment functions when in good mechanical conditions, from the viewpoint of the equipment...

ABMA STEAM - STEAM: ITS GENERATION AND USE
ABMA/BOIL
A description is not available for this item.
API STD 660 - Shell-and-Tube Heat Exchangers
March 1, 2015 - API

This standard specifies requirements and gives recommendations for the mechanical design, material selection, fabrication, inspection, testing, and preparation for shipment of shell-and-tube heat exchangers for the petroleum, petrochemical, and natural gas industries. This standard is applicable to...

ASTM A851 - Standard Specification for High-Frequency Induction Welded, Unannealed, Austenitic Steel Condenser Tubes
March 10, 1996 - ASTM

1. Scope 1.1 This specification covers nominal-wall-thickness tubes intended for use as steam surface condenser tubes. These tubes are made from the austenitic steels listed in Table 1 using a high-frequency induction welding process where post-weld solution heat treatment is...

ASTM A851-96 - Standard Specification for High-Frequency Induction Welded, Unannealed, Austenitic Steel Condenser Tubes (Withdrawn 2002)
January 1, 1996 - ASTM International

1.1 This specification covers nominal-wall-thickness tubes intended for use as steam surface condenser tubes. These tubes are made from the austenitic steels listed in Table 1 using a high-frequency induction welding process where post-weld solution heat treatment is not...

DS/EN ISO 16812 - Petroleum, petrochemical and natural gas industries – Shell-and-tube heat exchangers (ISO 16812:2019)
March 11, 2019 - DS

This document specifies requirements and gives recommendations for the mechanical design, material selection, fabrication, inspection, testing and preparation for shipment of shell-and-tube heat exchangers for the petroleum, petrochemical and natural gas industries. This document supplements API...

DS/ISO 16812 - Petroleum, petrochemical and natural gas industries – Shell-and-tube heat exchangers
February 4, 2019 - DS

This document specifies requirements and gives recommendations for the mechanical design, material selection, fabrication, inspection, testing and preparation for shipment of shell-and-tube heat exchangers for the petroleum, petrochemical and natural gas industries. This document is a supplement to...

ISO 16812 - Petroleum, petrochemical and natural gas industries - Shell-and-tube heat exchangers
February 1, 2019 - ISO

This document specifies requirements and gives recommendations for the mechanical design, material selection, fabrication, inspection, testing and preparation for shipment of shell-and-tube heat exchangers for the petroleum, petrochemical and natural gas industries. This document supplements API...

DSF/FPREN ISO 16812 - Petroleum, petrochemical and natural gas industries – Shell-and-tube heat exchangers (ISO/FDIS 16812:2018)
DS

This document specifies requirements and gives recommendations for the mechanical design, material selection, fabrication, inspection, testing and preparation for shipment of shell-and-tube heat exchangers for the petroleum, petrochemical and natural gas industries. This document is a supplement to...

GMKOREA EDS-T-5243 - CONDENSER FOR AIR-CONDITIONER
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.

ISO 25902-1 - Titanium pipes and tubes — Non-destructive testing — Part 1: Eddy-current examination
February 1, 2009 - ISO

This part of ISO 25902 specifies a method for the eddy-current examination, hereafter referred to as the "examination", for detecting flaws in titanium seamless tubes and welded tubes, hereafter referred to as the "tubes". Titanium tubes are now used as steam surface condensers...

FORD W-M3B71-A - CONDENSER FINAL RINSE - STEEL
March 9, 2010 - FORD

The material defined by this standard is a water (10 grains CaCO 3 equivalent max, as determined by conductivity measurement) diluted chromic/phosphoric acid final rinse. It is intended to impart a corrosion resistant coating and a base for subsequent application of organic finish or paint on steel...

JIS C 5515 - Standard Condenser Microphones
January 15, 1981 - JSA
A description is not available for this item.
GME QT 358000 - CONDENSER FOR AIR CONDITION
GME
A description is not available for this item.
HH-P-71 - PACKING; FABRIC, CONDENSER-TUBE
NPFC
A description is not available for this item.
MS 36262 - CONDENSER, LABORATORY ALLIHN TYPE
NPFC
A description is not available for this item.
MS 36264 - CONDENSER, LABORATORY, GRAHAM TYPE
NPFC
A description is not available for this item.
Advertisement