loading
MIL-S-46070 - STEEL BAR FOR PROJECTILE STOCK
NPFC
A description is not available for this item.
AMS5010E - STEEL BARS Screw Stock (SAE 1112)
May 1, 1969 - SAE International
A description is not available for this item.
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
MIL-S-43 - STEEL BARS FOR PROJECTILE STOCK
NPFC
A description is not available for this item.
MIL-S-81378 - STEEL BARS,PLATED,REFORGING STOCK LOW ALLOY
NPFC
A description is not available for this item.
MIL-S-7097 - STEEL, CARBON (1018, 1020, OR 1025) BARS AND FORGING STOCK
January 9, 1951 - NPFC

Scope.- This specification presents requirements for low carbon steel bars and forging stock.

AMSS18732B - Steel Bars, Wire, Forging Stock, Forgings, Tubing (431), Special Quality
July 1, 2000 - SAE International

This specification presents requirements for a special quality of type 431 corrosion-resistant steel.

AMSS18732A - Steel Bars, Wire, Forging Stock, Forgings, Tubing (431), Special Quality
December 1, 1998 - SAE International

This specification presents requirements for a special quality of type 431 corrosion-resistant steel.

AMSS18732 - STEEL BARS, WIRE, FORGING STOCK, FORGINGS, TUBING (431), SPECIAL QUALITY
October 1, 1998 - SAE International

This specification presents requirements for a special quality of type 431 corrosion-resistant steel.

ASTM A565-03 - Standard Specification for Martensitic Stainless Steel Bars, Forgings, and Forging Stock for High-Temperature Service
February 10, 2003 - ASTM International

1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by suitable heat treatment, as indicated for each alloy. 1.2 Where strength at...

ASTM A565-02 - Standard Specification for Martensitic Stainless Steel Bars, Forgings, and Forging Stock for High-Temperature Service
March 10, 2002 - ASTM International

1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by suitable heat treatment, as indicated for each alloy. 1.2 Where strength at...

ASTM A565-97 - Standard Specification for Martensitic Stainless Steel Bars, Forgings, and Forging Stock for High-Temperature Service
March 10, 2002 - ASTM International

1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by suitable heat treatment, as indicated for each alloy. 1.2 Where strength at...

AMSS6758B - Steel, Chrome-Molybdenum (4130) Bars and Reforging Stock (Aircraft Quality)
November 30, 2017 - SAE International

This specification covers chrome-molybdenum (4130) steel bars and forging stock of aircraft quality.

AMSS6758A - Steel, Chrome-Molybdenum (4130) Bars and Reforging Stock (Aircraft Quality)
April 3, 2013 - SAE International

This specification covers chrome-molybdenum (4130) steel bars and forging stock of aircraft quality.

AMSS6758 - Steel, Chrome-Molybdenum (4130) Bars and Reforging Stock (Aircraft Quality)
July 1, 1998 - SAE International

This specification covers chrome-molybdenum (4130) steel bars and forging stock of aircraft quality.

AMSS5000A - Steel, Chrome-Nickel-Molybdenum (E4340) Bars and Reforging Stock
March 1, 2007 - SAE International

This specification covers electric furnace steel bars and reforging stock of aircraft quality.

AMSS5000 - Steel, Chrome-Nickel-Molybdenum (E4340) Bars and Reforging Stock
March 1, 1999 - SAE International

This specification covers electric furnace steel bars and reforging stock of aircraft quality.

Advertisement