loading
JIS K 6369 - Steel Cord Conveyor Belts
October 20, 2007 - JSA
A description is not available for this item.
CNS K 4085 - STEEL CORD CONVEYOR BELTS
BSMI
A description is not available for this item.
DS/EN ISO 15236-4 - Steel cord conveyor belts - Part 4: Vulcanized belt joints
June 29, 2004 - DS

This part of EN ISO 15236 specifies design, dimensions, requirements and marking of vulcanized joints for steel cord conveyor belts.

ISO 7590 - Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness
May 1, 2018 - ISO

This document specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be used for all steel cord conveyor belts for the...

DS/EN ISO 8094 - Steel cord conveyor belts - Adhesion strength test of the cover to the core layer
June 6, 2013 - DS

This International Standard specifies a test method for determining the adhesion strength of the cover to the core layer. It applies exclusively to steel cord conveyor belts.

ISO 8094 - Steel cord conveyor belts - Adhesion strength test of the cover to the core layer
May 1, 2013 - ISO

This International Standard specifies a test method for determining the adhesion strength of the cover to the core layer. It applies exclusively to steel cord conveyor belts.

ISO 15236-2 - Steel cord conveyor belts - Part 2: Preferred belt types
January 1, 2017 - ISO

This document specifies preferred types of conveyor belts with steel cords in the longitudinal direction as reinforcement. The belt type series in this document are based on the general requirements for construction given in ISO 15236-1.

BS EN ISO 15236-2 - Steel cord conveyor belts Part 2: Preferred belt types
January 31, 2017 - BSI
A description is not available for this item.
BS EN ISO 15236-4 - Steel cord conveyor belts - Part 4: Vulcanized belt joints
June 24, 2004 - BSI
A description is not available for this item.
ISO 15236-4 - Steel cord conveyor belts Part 4: Vulcanized belt joints
June 15, 2004 - ISO
A description is not available for this item.
ISO FDIS 15236-2 - STEEL CORD CONVEYOR BELTS - PART 2: PREFERRED BELT TYPES
ISO
A description is not available for this item.
ISO FDIS 15236-4 - STEEL CORD CONVEYOR BELTS - PART 4: VULCANIZED BELT JOINTS
ISO
A description is not available for this item.
ISO DIS 15236-2 - STEEL CORD CONVEYOR BELTS - PART 2: PREFERRED BELT TYPES
ISO
A description is not available for this item.
DIN 22129-1 - Steel cord conveyor belts for underground coalmining; dimensions, requirements
February 1, 1988 - DIN
A description is not available for this item.
DIN EN ISO 7590 - Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness (ISO 7590:2018)
October 1, 2018 - DIN

This document specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts Methods A1 and A2 (micrometer methods) can be used for all steel cord conveyor belts for the...

DS/EN ISO 7590 - Steel cord conveyor belts – Methods for the determination of total thickness and cover thickness (ISO 7590:2018)
August 1, 2018 - DS

This document specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be used for all steel cord conveyor belts for the...

DIN EN ISO 8094 - Steel cord conveyor belts - Adhesion strength test of the cover to the core layer (ISO 8094:2013)
November 1, 2013 - DIN

This International Standard specifies a test method for determining the adhesion strength of the cover to the core layer. It applies exclusively to steel cord conveyor belts.

DSF/FPREN ISO 7590 - Steel cord conveyor belts – Methods for the determination of total thickness and cover thickness (ISO/FDIS 7590:2018)
DS

This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be used for all steel cord conveyor...

DS/EN ISO 7623 - Steel cord conveyor belts – Cord-to-coating bond test – Initial test and after thermal treatment
November 17, 2015 - DS

This International Standard specifies a method for determining the bond strength of metal cords to their surrounding coating, either in the initial state or after thermal treatment. It applies exclusively to metal-carcass conveyor belts.

ISO 7623 - Steel cord conveyor belts - Cord-tocoating bond test - Initial test and after thermal treatment
October 15, 2015 - ISO

This International Standard specifies a method for determining the bond strength of metal cords to their surrounding coating, either in the initial state or after thermal treatment. It applies exclusively to metal-carcass conveyor belts

Advertisement