loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
ICC I-CODE INTERPRETATION - I-Codes: INTERNATIONAL CODE INTERPRETATIONS
January 1, 2015 - ICC

PREFACE The 2015 International Codes® promulgated by the International Code Council® (ICC®) comprise a comprehensive set of model regulations for the design, construction and maintenance of safe buildings and structures. As a result of the performance nature of the International Codes,...

AAR MANUAL SECTION I - SPECIALLY EQUIPPED FREIGHT CAR & INTERMODAL EQUIPM
AAR
A description is not available for this item.
ICC I-CODE SUPPLEMENT - I-CODES: SUPPLEMENT TO THE INTERNATIONAL CODES
ICC
A description is not available for this item.
ISO/SAE21434 - Road Vehicles - Cybersecurity Engineering
August 31, 2021 - SAE International

This document specifies engineering requirements for cybersecurity risk management regarding concept, product development, production, operation, maintenance and decommissioning of electrical and electronic (E/E) systems in road vehicles, including their components and interfaces. A framework is...

ISO/IEC 24800-2 - Information technology — JPSearch — Part 2: Registration, identification and management of schema and ontology
April 1, 2021 - ISO

This document specifies a series of interfaces to allow disparate systems an interoperable management of image repositories. It also specifies the general rules which govern the usage of metadata in JPSearch and provides a specification which - provides rules for the representation of image...

IEC/IEEE 63113 - Nuclear facilities – Instrumentation important to safety – Spent fuel pool instrumentation
April 1, 2021 - IEC

General This document provides criteria for spent fuel pool instrumentation for nuclear power generating stations and other nuclear facilities. The document applies to water filled spent fuel pools where the water volume is necessary to prevent a release of fission products that exceeds allowed...

ISO/IEC 21794-2 - Information technology — Plenoptic image coding system (JPEG Pleno) — Part 2: Light field coding
April 1, 2021 - ISO

This document specifies a coded codestream format for storage of light field modalities as well as associated metadata descriptors that are light field modality specific. This document also provides information on the encoding tools.

ISO/IEC 27050-4 - Information technology — Electronic discovery — Part 4: Technical readiness
April 1, 2021 - ISO

This document provides guidance on the ways an organization can plan and prepare for, and implement, electronic discovery from the perspective of both technology and processes. This document provides guidance on proactive measures that can help enable effective and appropriate electronic discovery...

DIN ISO 29992 - Assessment of outcomes of learning services - Guidance (ISO 29992:2018)
April 1, 2021 - DIN
A description is not available for this item.
ISO/IEC 24735 - Information technology — Office equipment — Method for measuring digital copying productivity
April 1, 2021 - ISO

This document specifies a method for measuring the digital copying productivity of digital copying devices and multifunctional devices with various copying modes. It is applicable to digital copying devices and multifunctional devices equipped with automatic document feeder (ADF) and collating...

ISO/IEC 29183 - Information technology — Office equipment — Method for measuring digital copying productivity for a single one-sided original
April 1, 2021 - ISO

This document specifies a method for measuring productivity of digital copying devices and multifunctional devices with various copying modes and a single one-sided original. The document is applicable to digital copying devices and multifunctional devices. The document is intended to be used for...

ISO/IEC 24734 - Information technology — Office equipment — Method for measuring digital printing productivity
April 1, 2021 - ISO

This document specifies a method for measuring the digital printing productivity of digital printing devices with various office applications and print job characteristics. This document is applicable to digital printing devices, including single-function and multi-function devices, regardless of...

IEC/IEEE 61886-1 - Subsea equipment – Part 1: Power connectors, penetrators and jumper assemblies with rated voltage from 3 kV (Umax = 3,6 kV) to 30 kV (Umax = 36 kV)
April 1, 2021 - IEC

This document is applicable to single and three-phase wet-mateable and dry-mateable AC connectors, penetrators and jumper assemblies with rated voltages from 3 kV (Umax = 3,6 kV) to 30 kV (Umax = 36 kV). This document relates to the requirements and tests for products in the "as manufactured and...

BSI ISO 21901 - Thermal insulation - Test method for thermal diffusivity - Periodic heat method
March 31, 2021 - BSI
A description is not available for this item.
ISUZU ISD-C10-500 - Prevailing torque type hexagon nuts
March 19, 2021 - ISUZU

This standard covers prevailing torque type hexagon nut where some specific portion of the nut deforms elastically to provide a locking action.

ISO/IEC DIS 17367 - Supply chain applications of RFID — Product tagging
March 11, 2021 - ISO

This document defines the basic features of RFID for use in the supply chain when applied to product tagging. In particular it: - Provides specific recommendations about the encoded identification of the product. - Makes recommendations about additional information about the product on the RF tag....

ATIS I-0000083 - 5G Vertical Platform Assessment Report
March 1, 2021 - ATIS
A description is not available for this item.
ISO/IEC 24775-6 - Information technology — Storage management — Part 6: Fabric
March 1, 2021 - ISO

The Storage Management Technical Specification, Part 6 Fabric defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support for storage networking. This version of Storage Management Technical Specification, Part 6 Fabric...

ISO/IEC 14763-4 - Information technology – Implementation and operation of customer premises cabling – Part 4: Measurement of end-to-end (E2E) links, modular plug terminated links (MPTLs) and direct attach cabling
March 1, 2021 - ISO

This part of ISO/IEC 14763 specifies the measurement of two- and four-pair balanced cabling of a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E, EA, F, FA and of Class I and II; c) direct attach cabling of Class D, E, EA, F, FA and of Class...

Advertisement