loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
BS 1202-1 - Specification for Nails - Part 1: Steel Nails
February 7, 2002 - BSI
A description is not available for this item.
DS/EN 10230-1 - Steel wire nails - Part 1: Loose nails for general appliances
December 29, 2000 - DS

This European Standard specifies requirements for preferred form and dimensions, tolerance on dimensions and surface coating of loose steel wire nails for general applications.

AENOR UNE-EN 10230-1 ENG - Steel wire nails - Part 1: Loose nails for general applications
June 28, 2000 - AENOR
A description is not available for this item.
BS EN 10230-1 - Steel Wire Nails Part 1: Loose Nails for General Applications
January 15, 2000 - BSI
A description is not available for this item.
DIN EN 10230-1 - Steel wire nails - Part 1: Loose nails for general applications
January 1, 2000 - DIN
A description is not available for this item.
Nail Surgery
January 13, 2011 - CRC

Preface For more than 20 years, the three of us have experienced daily nail surgery. We thought that designing a tutorial book with a step-by-step approach would be of great value both for beginners and skilled dermatologic surgeons repelled by nail procedures. We composed this book...

ASME B107.49 - Nail Sets
January 1, 2004 - ASME

This Standard provides performance and safety requirements for nail sets that are intended primarily for setting unhardened finishing nails below the surface of the material being nailed. This Standard may be used as a guide in selecting, testing, and using the hand tools...

ASME B107.49M - Nail Sets: Safety Requirements
October 23, 1998 - ASME

This Standard provides safety requirements for the design, construction, testing, and use of nail sets that are intended specifically for setting unhardened finishing nails below the surface of the material being nailed.

ASME B107.41M - Nail Hammers - Safety Requirements
October 31, 1997 - ASME

This Standard provides safety requirements for the design, construction, testing, and use of nail hammers that are intended specifically for use in driving or pulling common (unhardened) nails and ripping apart or tearing down wooden components.

Nail Disorders: A Comprehensive Approach
February 15, 2019 - CRC

Nail disorders are a specialized group of disorders which are often neglected during post graduate teaching. This book aims to provide a comprehensive review covering the diagnostic and therapeutic aspects of nail disorders. It discusses the basics of nail unit, common...

Nail Therapies
June 27, 2012 - CRC
A description is not available for this item.
A-A-2540 - NAIL SET
June 5, 2000 - NPFC
A description is not available for this item.
GGG-N-71 - NAIL SET
NPFC
A description is not available for this item.
MS 51541 - NAIL, SINKER
NPFC
A description is not available for this item.
MS 51542 - NAIL, UNDERLAYMENT
NPFC
A description is not available for this item.
MS 51544 - NAIL, FLOORING
NPFC
A description is not available for this item.
MS 51546 - NAIL, CORKER
NPFC
A description is not available for this item.
MS 51547 - NAIL, CONCRETE
NPFC
A description is not available for this item.
MS 51549 - NAIL, BOX
NPFC
A description is not available for this item.
Advertisement