1.1 This specification covers rail-steel and axle-steel bars for concrete reinforcement. Three types of product are included, designated with a "rail symbol," and an "R" for bars made of rail-steel and with an "A" for bars made of axle-steel. The...
1.1 This specification covers carbon steel tee rails of nominal weights of 60 lb/yd (29.8 kg/m) and over for use in railway track, including export and industrial applications. 1.2 Supplementary requirements S1 and S2 shall apply only when specified by the purchaser in the order. 1.3 The...
1.1 This specification covers the material requirements for preformed elastomeric strip seals and the corresponding steel locking edge rail used in expansion joint sealing. The scope of this specification is limited to preformed non-reinforced strip seals that mechanically lock into...
1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot-rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar applications. Steels that conform to this specification offer improved...
MPIF Standard 35 is issued to provide the design and materials engineer with the information necessary for specifying powder metallurgy (PM) materials that have been developed by the PM parts manufacturing industry. This section of Standard 35 deals with products manufactured by powder forging (PF)...
4.1 Ornamental steel picket fence systems can be designed to provide greater levels of security by selecting styles and configurations that increase the difficulty to penetrate and in turn increase delay time. Some examples include: increasing the height of the fence, using ornamental picket...
This standard describes procedures for the application of a coating system to the exterior surfaces of steel rail cars. The procedures cover all rail cars in general; however, some sections apply to a particular type (e.g., hopper, tank car). The requirements for surface...
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs (Type 1) attached to a structural steel base rail by structural welding or stud welding, or double-headed studs (Type 2) mechanically...
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs (Type 1) attached to a structural steel base rail by structural welding or stud welding, or double-headed studs (Type 2) mechanically...
This specification covers the construction of steel furniture tops for use where invoked by other marine furniture specifications. Tops shall be of the following types: type I - top on which the edge binder is flush with the top and the substrate material is steel; type II - top on...
This specification covers rail-steel and axle-steel bars for concrete reinforcement. Three types of product are included, designated with a "rail symbol," and an "R" for bars made of rail-steel and with an "A" for bars made of axle-steel. The...
Narrow Your Results