This guide covers standard specification for welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The tubes shall be made from flat-rolled steel by an automatic welding process without the addition...
1.1 This specification covers cold-formed welded unannealed austenitic, ferritic-martensitic
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated (galvanized) on the exterior surface only, in continuous coating lines by the hot-dip...
1.1 This specification covers electric-resistance-
This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The steel may be cast in ingots or may be strand cast. When steel of different grades is sequentially strand cast,...
1.1 This specification covers three Types and two Grades of cold formed electric-fusion (arc) welded high-strength low-alloy steel tubing of 50 ksi [345 MPa] minimum yield point for use in welded or bolted construction of buildings and for general structural purposes. 1.2 This...
This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be strand cast. When steel of different grades is sequentially...
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-
1.1 This specification covers electric-resistance-
This specification covers cold-drawn buttweld carbon steel tubes for use as round, square, rectangular or special shape mechanical tubing. The carbon steel can be made unless a specific type of melting process is required by the purchaser. Heat and product analysis shall...
This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be strand cast. When steel of different grades is sequentially...
1.1 This specification establishes the performance characteristics required for Metallic Press-Connect Fittings for use in piping and tubing systems with a maximum allowable working pressure of three-hundred pounds per square inch (300 psi) [2.07 MPa]. These fittings directly attach...
This specification covers cold-formed welded and seamless carbon steel round, square, rectangular, or special shape structural tubing for welded, riveted, or bolted construction of bridges and buildings, and for general structural purposes. This tubing shall be produced...
This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be strand cast. When steel of different grades is sequentially...
1.1 This specification covers laser or laser-hybrid welded stainless steel square, rectangular, or custom shape structural tubing for welded, riveted, or bolted construction. This tube has either a sharp-cornered profile (SCP) or is built-up tube with rounded corners. This...
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-
Narrow Your Results