loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
SWI STEEL WINDOWS - THE ARCHITECT'S GUIDE TO STEEL WINDOWS
SWI
A description is not available for this item.
AWWA STEEL PIPE SET - AWWA STEEL PIPE SET
AWWA
A description is not available for this item.
MPIF STEELS METALLURGY - STEELS, METALLURGY AND APPLICATIONS
MPIF
A description is not available for this item.
ASTM A632-19(2025) - Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
September 1, 2025 - ASTM International

1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or high-temperature service,...

ASTM A269/A269M-25 - Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
September 1, 2025 - ASTM International

This specification covers nominal-wall-thickness, seamless and welded austenitic steel tubing for general corrosion-resisting and low- or high-temperature service. All material shall be furnished in the heat-treated condition. The steel shall conform to the chemical composition...

ASTM A554-26 - Standard Specification for Welded Stainless Steel Mechanical Tubing
April 1, 2026 - ASTM International

This guide covers standard specification for welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The tubes shall be made from flat-rolled steel by an automatic welding process without the addition...

GMW14658 - Double Wall Construction Steel Tubing
October 1, 2020 - GMW

Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. This standard covers double wall construction tubing wherein the two...

ASTM A908-24 - Standard Specification for Stainless Steel Needle Tubing
August 15, 2024 - ASTM International

1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with...

ASTM A1134/A1134M-26 - Standard Specification for Cold-Formed Welded Stainless Steel Structural Tubing in Rounds and Shapes
April 1, 2026 - ASTM International

1.1 This specification covers cold-formed welded unannealed austenitic, ferritic-martensitic, and austenitic-ferritic duplex stainless steel tubing in rounds and shapes, intended for structural purposes and other applications where mechanical properties, and corrosion resistance are...

AMS5082J - Steel Tubing, Seamless 0.31 - 0.38C (SAE 1035) Stress Relieved
August 30, 2023 - SAE International

This specification covers a carbon steel in the form of seamless tubing up through 1.500 inches (38.10 mm), inclusive, outer diameter.

ASTM A789/A789M-24 - Standard Specification for Seamless and Welded Ferritic/Austenitic Stainless Steel Tubing for General Service
March 1, 2024 - ASTM International

This specification covers standard requirements for grades of nominal wall thickness, stainless steel tubing for services requiring general corrosion resistance, with particular emphasis on resistance to stress corrosion cracking. These steels are susceptible to embrittlement...

ASTM A269/A269M-24 - Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
March 1, 2024 - ASTM International

This specification covers nominal-wall-thickness, seamless and welded austenitic steel tubing for general corrosion-resisting and low- or high-temperature service. All material shall be furnished in the heat-treated condition. The steel shall conform to the chemical composition...

GMW17334 - Single Wall Construction Steel Tubing
October 1, 2020 - GMW

Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. This specification covers single wall construction tubing wherein the...

ASTM A513/A513M-25 - Standard Specification for Electric-Resistance-Welded Carbon and Alloy Steel Mechanical Tubing
May 1, 2025 - ASTM International

1.1 This specification covers electric-resistance-welded carbon and alloy steel tubing for use as mechanical tubing. 1.2 This specification covers mechanical tubing made from hot- or cold-rolled steel. 1.3 This specification covers round, square, rectangular, and...

ASTM A268/A268M-24 - Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
March 1, 2024 - ASTM International

This guide covers standard specification for a number of grades of nominal-wall-thickness, welded ferritic and martensitic stainless steel tubing for general corrosion-resisting and high-temperature service. The steel shall conform to the required chemical composition for...

ASTM A511/A511M-25 - Standard Specification for Seamless Stainless Steel Mechanical Tubing and Hollow Bar
September 1, 2025 - ASTM International

This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The steel may be cast in ingots or may be strand cast. When steel of different grades is sequentially strand cast,...

ASTM A1057/A1057M-25 - Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
December 1, 2025 - ASTM International

1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated (galvanized) on the exterior surface only, in continuous coating lines by the hot-dip process...

ASTM A519/A519M-24a - Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
October 15, 2024 - ASTM International

This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be strand cast. When steel of different grades is sequentially...

AMS2243L - Tolerances Corrosion and Heat-Resistant Steel Tubing
June 29, 2021 - SAE International

This specification covers manufacturing tolerances applicable to seamless and welded tubing of corrosion and heat-resistant steel. These tolerances apply to all conditions and are based on individual measurements, unless otherwise noted. Tubing may be specified by two...

Advertisement