loading
ASTM F436M-93(2000) - Standard Specification for Hardened Steel Washers [Metric]
June 10, 2000 - ASTM International

1.1 This specification covers the chemical, mechanical, and dimensional requirements for metric hardened steel washers for use with fasteners having nominal thread diameters M12 through M100. These washers are intended for general-purpose mechanical and structural use with...

ASTM F436M-04 - Standard Specification for Hardened Steel Washers [Metric]
August 1, 2004 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of M12 through M100. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

ASTM F436M-03 - Standard Specification for Hardened Steel Washers [Metric]
October 1, 2003 - ASTM International

p>1.1 This specification covers the chemical, mechanical, and dimensional requirements for metric hardened steel washers for use with fasteners having nominal thread diameters M12 through M100. These washers are intended for general-purpose mechanical and structural use with...

ASTM F436-07 - Standard Specification for Hardened Steel Washers
August 1, 2007 - ASTM International

1.1 This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of 1/4 through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts,...

ASTM F436-07a - Standard Specification for Hardened Steel Washers
December 1, 2007 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of ¼ through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

ASTM F436M - Standard Specification for Hardened Steel Washers (Metric)
November 15, 2011 - ASTM

This specification covers the chemical, mechanical, and dimensional requirements for metric hardened steel washers for use with fasteners having nominal thread diameters M12 through M100. These washers are intended for general-purpose mechanical and structural use with bolts,...

ASTM F436M-09 - Standard Specification for Hardened Steel Washers [Metric]
January 1, 2009 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of M12 through M100. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

ASTM F436M-10 - Standard Specification for Hardened Steel Washers [Metric]
May 1, 2010 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of M12 through M100. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

ASTM F436-04 - Standard Specification for Hardened Steel Washers
August 1, 2004 - ASTM International

1.1 This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of 1/4 through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts,...

ASTM F436-03 - Standard Specification for Hardened Steel Washers
October 1, 2003 - ASTM International

1.1 This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of 1/4 through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts,...

ASTM F436-02 - Standard Specification for Hardened Steel Washers
October 10, 2002 - ASTM International

1.1 This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of 1/4 through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts,...

ASTM F436-93(2000) - Standard Specification for Hardened Steel Washers
May 10, 2000 - ASTM International

1.1 This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of 1/4 through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts,...

AASHTO M 293 - Standard Specification for Hardened Steel Washers
January 1, 2010 - AASHTO

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of ¼through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

ASTM F436-09 - Standard Specification for Hardened Steel Washers
January 1, 2009 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of ¼ through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

ASTM F436 - Standard Specification for Hardened Steel Washers
May 15, 2011 - ASTM

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of ¼ through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

ASTM F436-11 - Standard Specification for Hardened Steel Washers
May 15, 2011 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of ¼ through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

ASTM F436-10 - Standard Specification for Hardened Steel Washers
May 1, 2010 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of ¼ through 4 in. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

GMW17495 - Washer – Flat, Steel
January 1, 2016 - GMW

Introduction Purpose. The purpose of this standard is to provide the dimensional, mechanical, and material requirements for the design of flat washers used in bolted joints. Applicability. This standard applies to the design of steel flat washers. It is not applicable to...

ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
ASTM F436M-11 - Standard Specification for Hardened Steel Washers [Metric] (Withdrawn 2016)
November 15, 2011 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of M12 through M100. These washers are intended for general-purpose mechanical and structural use with bolts, nuts,...

Advertisement