1.1 This Standard is intended to be read together with the Standard for Rotating Electrical Machines - General Requirements, UL 1004-1. The requirements in this Standard supplement or amend the requirements in UL 1004-1. The requirements of UL 1004-1 apply unless modified by this Standard. 1.2 This...
This technical specification gives the requirements for rotating control motors and describes appropriate tests. It also gives dimensions and marking information and the details to be provided by the manufacturer in associated data sheets and catalogues. This technical specification is...
This technical specification gives the requirements for rotating control motors and describes the appropriate tests. It also gives dimensions and marking information and the details to be provided by the manufacturer in associated data sheets and catalogues. This technical specification is...
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
La presente Specifica Tecnica fornisce i requisiti per i servomotori rotanti e ne descrive le relative prove. La presente Specifica Tecnica si applica solamente a motori passo passo rotanti.
The book has 10 chapters and the following topics are dealt with: AC motors; power switching devices; power switching circuits; six-step voltage source inverter; induction motors; pulse width modulated voltage source inverter; six-step current source inverter drive;...
This standard covers the components used in a motion/position control system providing precise positioning, speed control, torque control, or any combination thereof. Examples of these components are control motors (servo and steppingmotors), feedback devices (encoders and...
This specification covers common requirements and tests for analog, digital and analog/digital precision instrument rotating servocomponents (synchros, electrical resolvers, electrical linear resolvers, transolvers, shaft angle encoders, servomotors, tachometer-generators, servomotor-tachometer...
A fully updated, no-nonsense guide to electronics. Advance your electronics knowledge and gain the skills necessary to develop and construct your own functioning gadgets. Written by a pair of experienced engineers and dedicated hobbyists, Practical Electronics for Inventors, Fourth Edition, lays...
Automotive practical worksheets and assessments for students at Level 3 This Level 3 Student Worksheets book contains tasks that help you develop practical skills and prepare you for assessment. The tasks also reinforce the automotive theory that you will learn online and in the classroom. Each...
Automotive practical worksheets and assessments for students at Level 2 This Level 2 Student Worksheets book contains tasks that help you develop practical skills and prepare you for assessment. The tasks also reinforce the automotive theory that you will learn online and in the classroom. Each...
Mastering Arduino is a practical, no-nonsense guide that will teach you the electronics and programming skills that you need to create advanced Arduino projects. Key Features *Covers enough electronics and code for users at any level *Includes complete circuit diagrams for all projects *Final robot...