loading
IEC/TS 60034-20-1 - Rotating Electrical Machines - Part 20-1: Control Motors - Stepping Motors
January 1, 2002 - IEC

This technical specification gives the requirements for rotating control motors and describes the appropriate tests. It also gives dimensions and marking information and the details to be provided by the manufacturer in associated data sheets and catalogues. This technical specification is...

ICC 9618S - STEPPING THROUGH ACCESSIBLE DETAILS
ICC
A description is not available for this item.
MIL-S-85242/1 - SWITCH, STEPPING, 7 LEVEL
NPFC
A description is not available for this item.
MIL-S-4040/2 - SOLENOID, ELECTRICAL (ROTARY - STEPPING)
NPFC
A description is not available for this item.
Stepping into Palliative Care, Second Edition
July 1, 2006 - CRC

The second edition of this highly successful text has been greatly expanded and updated, and is now available in two companion volumes. Stepping into Palliative Care 2 focuses on symptom management, emergencies, bereavement and spirituality. This practical guide with numerous examples,...

IEC 61800-4 - Adjustable Speed Electrical Power Drive Systems - Part 4: General Requirements - Rating Specifications for a.c. Power Drive Systems above 1 000 V a.c. and not Exceeding 35 kV
September 1, 2002 - IEC

This part of IEC 61800 applies to adjustable speed a.c. drive systems that include power conversion, control equipment and a motor. Excluded are traction for railway applications and electrical vehicle drives. It applies to power drive systems (see figure 1) with converter voltages...

IEC 60470 - High-Voltage Alternating Current Contactors and Contactor-Based Motor-Starters
May 1, 2000 - IEC

This International Standard is applicable to a.c. contactors and/or contactor-based motorstarters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V but not exceeding 12 000 V. It is applicable only to three-pole...

Stepping Motors: a guide to theory and practice
January 1, 2002 - IET

The following topics are dealt with: Stepping motors; drive circuits; accurate load positioning: static torque characteristics; multistep operation: torque-speed characteristics; high-speed operation; open-loop control; closed-loop control; microprocessor-based stepping...

DS/CLC/TS 60034-20-1 - Rotating electrical machines - Part 20-1: Control motors - Stepping motors
October 8, 2004 - DS

This technical specification gives the requirements for rotating control motors and describes appropriate tests. It also gives dimensions and marking information and the details to be provided by the manufacturer in associated data sheets and catalogues. This technical specification is...

IEC/TR 80001-2-1 - Application of risk management for IT-networks incorporating medical devices – Part 2-1: Step-by-step risk management of medical IT-networks – Practical applications and examples
July 1, 2012 - IEC

This technical report provides step-by-step information to aid RESPONSIBLE ORGANIZATIONS in implementation of the RISK MANAGEMENT PROCESS required by IEC 80001-1. Specifically, it details the steps involved in executing subclause 4.4 of IEC 80001-1:2010 and provides...

IEC TR 62343-6-6 - Dynamic modules – Part 6-6: Design guide – Failure mode effect analysis for optical units of dynamic modules
January 1, 2017 - IEC

This part of IEC 62343, which is a Technical Report, describes failure mode effect analysis (FMEA) for optical units of dynamic modules. FMEA is one of the effective and useful analysis methods to determine the reliability evaluation test items and conditions that are defined in future...

MIL-S-85377/1 - SWITCH, STEPPING, ONE LEVEL, EIGHT POSITION
NPFC
A description is not available for this item.
MIL-S-85242 - SWITCH, STEPPING, DIRECT CURRENT, ELECTROMECHANICAL, AIRCRAFT
NPFC
A description is not available for this item.
MIL-S-85377 - SWITCH, STEPPING, DIRECT CURRENT, AIRCRAFT DISPENSER
NPFC
A description is not available for this item.
IEC/IEEE 80005-2 - Utility connections in port – Part 2: High and low voltage shore connection systems – Data communication for monitoring and control
June 1, 2016 - IEC

This part of IEC/IEEE 80005 describes the data interfaces of shore and ships as well as step by step procedures for low and high voltage shore connection systems communication for non-emergency functions, where required. This standard specifies the interface descriptions,...

IEC 60076-24 - Power transformers – Part 24: Specification of voltage regulating distribution transformers (VRDT)
July 1, 2020 - IEC

This document applies to medium power transformers from 25 kVA up to 3 150 kVA with highest voltage for equipment up to 36 kV, or in low voltage (LV) networks with highest voltage for equipment of up to 1,1 kV equipped with voltage regulating devices. Voltage regulating distribution transformers...

IEC 61300-2-10 REDLINE - Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-10: Tests – Crush and load resistance
March 1, 2021 - IEC

This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres, when an evenly-distributed static load is applied to the top surface of a street...

IEC 61300-2-10 - Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-10: Tests – Crush and load resistance
March 1, 2021 - IEC

This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres, when an evenly-distributed static load is applied to the top surface of a street...

IEC 62754 - Computation of waveform parameter uncertainties
May 1, 2017 - IEC

This document specifies methods for the computation of the temporal and amplitude parameters and their associated uncertainty for step-like and impulse-like waveforms. This document is applicable to any and all industries that generate, transmit, detect, receive, measure, and/or analyse...

IEC 61204-7 - Low-voltage switch mode power supplies – Part 7: Safety requirements
November 1, 2016 - IEC

Equipment covered by this document This part of IEC 61204 specifies the safety requirements for switch mode power supply (SMPS) units supplied by source voltages up to 1 000 V AC or 1 500 V DC providing AC and/or DC output(s), except inverter output(s) establishing AC mains (see exceptions...

Advertisement