IEC 60470

High-Voltage Alternating Current Contactors and Contactor-Based Motor-Starters

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2000
Status: inactive
Page Count: 164
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This International Standard is applicable to a.c. contactors and/or contactor-based motorstarters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V but not exceeding 12 000 V.

It is applicable only to three-pole contactors and starters for use in three-phase systems, and single-pole contactors and starters for use in single-phase systems. Two-pole contactors and starters for use in single-phase systems are subject to agreement between manufacturer and user.

Contactors and/or starters dealt with in this standard are not normally designed to interrupt short-circuit currents. Therefore, suitable short-circuit protection (see 3.4.110.12 and note 2 below) forms part of the installation, but not necessarily of the contactor or the starter.

In this context, this standard gives requirements for

- contactors associated with overload and/or short-circuit protective devices (SCPD);

- starters associated with separate short-circuit protective devices and/or with separate short-circuit and integrated overload protective devices;

- contactors or starters combined, under specified conditions, with their own short-circuit protective devices. Such combinations, for example combination starters (see 3.4.110.9), are rated as units.

Contactors intended for closing and opening electric circuits and, if combined with suitable relays, for protecting these circuits against operating overloads which may occur therein, are covered in this standard.

This standard is also applicable to the operating devices of contactors and to their auxiliary equipment.

Motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the protection of motors and associated circuits against operating overloads are dealt with.

Motor-starter types included are

- direct-on-line starters;

- reversing starters;

- two-direction starters;

- reduced kVA (voltage) starters;

- auto-transformer starters;

- rheostatic starters;

- reactor starters.

Starters, the operation of which depends on thermal electrical relays for motor protection complying with IEC 60255-8, or motor-incorporated thermal protective devices dealt with in IEC 60034-11, do not necessarily meet all the relevant requirements of this standard.

Overload relays for starters, including those based on solid-state technology, are covered by this standard.

This standard does not apply to

- circuit-breaker-based motor-starters;

- single-pole operation of multi-pole contactors or starters;

- two-step auto-transformer starters designed for continuous operation in the starting position;

- unbalanced rheostatic rotor starters, i.e. where the resistances do not have the same value in all phases;

- equipment designed not only for starting, but also for adjustment of speed;

- liquid starters and those of the "liquid-vapour" type;

- semiconductor contactors and starters making use of semiconductor contactors in the main circuit;

- rheostatic stator starters;

- contactors or starters designed for special applications.

This standard does not deal with components contained in contactors and contactor-based motor-starters, for which individual specifications exist.

NOTE 1 Thermal electrical relays are covered by IEC 60255-8.

NOTE 2 High-voltage current-limiting fuses are covered by IEC 60282-1 and IEC 60644.

NOTE 3 Metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV are covered by IEC 60298.

NOTE 4 Disconnectors and earthing switches are covered by IEC 60129.

NOTE 5 High-voltage switches above 1 kV and less than 52 kV are covered by IEC 60265-1.

 

Document History

IEC 60470
May 1, 2000
High-Voltage Alternating Current Contactors and Contactor-Based Motor-Starters
This International Standard is applicable to a.c. contactors and/or contactor-based motorstarters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems...
October 1, 1999
High-Voltage Alternating Current Contactors and Contactor-Based Motor-Starters
A description is not available for this item.
January 1, 1974
High-Voltage Alternating Current Contactors
A description is not available for this item.

References

Advertisement