CENELEC - EN 50152-2

Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2012
Status: active
Page Count: 18
ICS Code (Electric traction equipment): 29.280
ICS Code (Switches): 29.120.40
scope:

This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are:

- designed for indoor or outdoor fixed installations in tractions systems, and

- operated with an a.c. line voltage and frequency as specified in EN 50163.

NOTE 1 EN 50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV 50 Hz.

NOTE 2 As rails of a.c. traction systems are connected to earth and included in the return current path all phase to earth voltages will be within the tolerances as specified in EN 50163. Nevertheless phase to phase voltages are sometimes higher, e.g. in autotransformer systems.

NOTE 3 The two poles of a switch can be connected in series to provide secure isolation (i.e. two breaks in series).

Document History

EN 50152-2
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are: - designed for indoor or outdoor fixed...
December 1, 2007
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
A description is not available for this item.
June 1, 1997
Railway Applications - Fixed Installations Particular Requirements for a.c. Switchgear Part 2: Single-Phase Disconnectors, Earthing Switches and Switches with Um Above 1 kV
A description is not available for this item.

References

Advertisement