CENELEC - EN 50152-2

Railway Applications - Fixed Installations Particular Requirements for a.c. Switchgear Part 2: Single-Phase Disconnectors, Earthing Switches and Switches with Um Above 1 kV

inactive
Organization: CENELEC
Publication Date: 1 June 1997
Status: inactive
Page Count: 11
ICS Code (Railway engineering): 45

Document History

November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are: - designed for indoor or outdoor fixed...
December 1, 2007
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
A description is not available for this item.
EN 50152-2
June 1, 1997
Railway Applications - Fixed Installations Particular Requirements for a.c. Switchgear Part 2: Single-Phase Disconnectors, Earthing Switches and Switches with Um Above 1 kV
A description is not available for this item.
Advertisement