CENELEC - EN 50152-2
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Railway engineering in general): | 45.020 |
| ICS Code (Electric traction equipment): | 29.280 |
Document History
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are:
- designed for indoor or outdoor fixed...
EN 50152-2
December 1, 2007
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
A description is not available for this item.
June 1, 1997
Railway Applications - Fixed Installations Particular Requirements for a.c. Switchgear Part 2: Single-Phase Disconnectors, Earthing Switches and Switches with Um Above 1 kV
A description is not available for this item.