loading
ICBO STRUCTURAL - STRUCTURAL BOLTING HANDBOOK
ICBO
A description is not available for this item.
ASME B18.2.3.7M - Metric Heavy Hex Structural Bolts
January 1, 1979 - ASME

This standard covers the complete general and dimensional data for metric heavy hex structural bolts recognized as "American National Standard." The inclusion of dimensional data in this standard is not intended to imply that all of the sizes in conjunction with the various options...

DS/EN 15048-2 - Non-preloaded structural bolting assemblies – Part 2: Fitness for purpose
August 2, 2016 - DS

This European Standard specifies the technical requirements for structural bolting assemblies in order to ensure the suitability for non-preloaded bolted connections in steel structures or aluminium structures. A suitability test is specified to check the behaviour of the...

DS/EN 15048-1 - Non-preloaded structural bolting assemblies – Part 1: General requirements
August 2, 2016 - DS

This part of this European Standard specifies the general requirements for bolting assemblies for non-preloaded structural bolting. Bolting assemblies in accordance with this European Standard are designed to be used in structural bolting connections for...

DIN EN 14399-1 - High-strength structural bolting assemblies for preloading - Part 1: General requirements
April 1, 2015 - DIN

This European Standard specifies the general requirements for bolt/nut/washer(s) assemblies for highstrength structural bolting, which are suitable for preloading. The intended use of bolting assemblies in accordance with this European Standard is structural...

DS/EN 14399-1 - High-strength structural bolting assemblies for preloading - Part 1: General requirements
February 25, 2015 - DS

This European Standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. The intended use of bolting assemblies in accordance with this European Standard is structural...

DIN EN 14399-2 - High-strength structural bolting assemblies for preloading - Part 2: Suitability for preloading
April 1, 2015 - DIN

This European Standard specifies the technical requirements for high-strength structural bolting assemblies in order to ensure the suitability for preloading of bolted connections in metallic structures. A suitability test is specified to check the behaviour of the...

DS/EN 14399-2 - High-strength structural bolting assemblies for preloading - Part 2: Suitability for preloading
February 25, 2015 - DS

This European Standard specifies the technical requirements for high-strength structural bolting assemblies in order to ensure the suitability for preloading of bolted connections in metallic structures. A suitability test is specified to check the behaviour of the...

ASTM F3148 - Standard Specification for High Strength Structural Bolt Assemblies, Steel and Alloy Steel, Heat Treated, 144ksi Minimum Tensile Strength, Inch Dimensions
May 15, 2017 - ASTM

This specification covers chemical, dimensional, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch dimensions. The bolts are available as structural bolting assemblies which include a fixed spline...

ASTM F3148-17 - Standard Specification for High Strength Structural Bolt Assemblies, Steel and Alloy Steel, Heat Treated, 144ksi Minimum Tensile Strength, Inch Dimensions
March 1, 2017 - ASTM International

1.1 This specification covers chemical, dimensional, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch dimensions. The bolts are available as structural bolting assemblies which include a fixed spline...

ASTM F3148-15 - Standard Specification for High Strength Structural Bolt Assemblies, Steel and Alloy Steel, Heat Treated, 144ksi Minimum Tensile Strength, Inch Dimensions
August 1, 2015 - ASTM International

1.1 This specification covers chemical, dimensional, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch dimensions. The bolts are available as structural bolting assemblies which include a fixed spline...

ASTM A490-11 - Standard Specification for Structural Bolts, Alloy Steel, Heat Treated, 150 ksi Minimum Tensile Strength
December 15, 2011 - ASTM International

1.1 This specification covers two types of quenched and tempered, alloy steel, heavy hex structural bolts having a tensile strength of 150 to 173 ksi. 1.2 These bolts are intended for use in structural connections. These connections are covered under the requirements of...

DIN EN 14399-3 - High-strength structural bolting assemblies for preloading - Part 3: System HR - Hexagon bolt and nut assemblies
April 1, 2015 - DIN

This European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 8.8/8 or 8.8/10...

ASTM A490-10a - Standard Specification for Structural Bolts, Alloy Steel, Heat Treated, 150 ksi Minimum Tensile Strength
December 1, 2010 - ASTM International

1.1 This specification covers two types of quenched and tempered, alloy steel, heavy hex structural bolts having a tensile strength of 150 to 173 ksi. 1.2 These bolts are intended for use in structural connections. These connections are covered under the requirements of...

ASTM A490-10ae1 - Standard Specification for Structural Bolts, Alloy Steel, Heat Treated, 150 ksi Minimum Tensile Strength
December 1, 2010 - ASTM International

1.1 This specification covers two types of quenched and tempered, alloy steel, heavy hex structural bolts having a tensile strength of 150 to 173 ksi. 1.2 These bolts are intended for use in structural connections. These connections are covered under the requirements of...

ANSI B18.2.3.7 - METRIC HEAVY HEX STRUCTURAL BOLTS
ASME
A description is not available for this item.
CSA B18.2.3.7 - METRIC HEAVY HEX STRUCTURAL BOLTS
CSA
A description is not available for this item.
DIN EN 14399-4 - High-strength structural bolting assemblies for preloading - Part 4: System HV - Hexagon bolt and nut assemblies
April 1, 2015 - DIN

This European Standard specifies together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HV suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 10.9/10....

DS/EN 14399-3 - High-strength structural bolting assemblies for preloading - Part 3: System HR - Hexagon bolt and nut assemblies
February 25, 2015 - DS

This European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 8.8/8 or 8.8/10...

ASTM F2660-12 - Standard Test Method for Qualifying Coatings for Use on A490 Structural Bolts Relative to Hydrogen Embrittlement
September 1, 2012 - ASTM International

1.1 This test method defines the procedures and tests to evaluate the effect of a coating system on the susceptibility to environmental hydrogen embrittlement (EHE) of an ASTM A490 high strength structural bolt. 1.2 This test method shall qualify a coating system for use with any size...

Advertisement