DS/EN 14399-1

High-strength structural bolting assemblies for preloading - Part 1: General requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 February 2015
Status: active
Page Count: 32
ICS Code (Fasteners in general): 21.060.01
scope:

This European Standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. The intended use of bolting assemblies in accordance with this European Standard is structural metallic works. NOTE 1 - High-strength structural bolting assemblies in accordance with EN 14399-2 to EN 14399-10 are designed to fulfil the requirements of this European Standard. NOTE 2 - High-strength structural bolting assemblies are suitable for preloading in accordance with EN 1090-2 in steel structures. High-strength structural bolting assemblies smaller than M12 are not designed to be preloaded. High-strength structural bolting assemblies are not designed to be welded. Railway rail fasteners are not covered by this standard.

Document History

DS/EN 14399-1
February 25, 2015
High-strength structural bolting assemblies for preloading - Part 1: General requirements
This European Standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. The intended use of bolting...
April 8, 2005
High-strength structural bolting assemblies for preloading – Part 1: General requirements
This standard specifies the general requirements for the components of bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading, and for the assemblies...
High strength structural bolting assemblies for preloading - Part 1: General requirements
This European standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. High-strength structural bolting...
Advertisement