DSF/FprEN 14399-1

High strength structural bolting assemblies for preloading - Part 1: General requirements

pending
Organization: DS
Status: pending
Page Count: 32
ICS Code (Fasteners in general): 21.060.01
scope:

This European standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. High-strength structural bolting assemblies smaller than M12 are not designed to be preloaded. High-strength structural bolting assemblies are not designed to be welded. High-strength structural bolting assemblies used as railway rail fasteners are not covered by this standard. The intended use of bolting assemblies in accordance with this European standard is structural metallic works. NOTE 1 High-strength structural bolting assemblies in accordance with EN 14399-2 to EN 14399-10 are designed to fulfil the requirements of this standard. NOTE 2 High-strength structural bolting assemblies are suitable for preloading in accordance with EN 1090-2 in steel structures.

Document History

February 25, 2015
High-strength structural bolting assemblies for preloading - Part 1: General requirements
This European Standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. The intended use of bolting...
April 8, 2005
High-strength structural bolting assemblies for preloading – Part 1: General requirements
This standard specifies the general requirements for the components of bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading, and for the assemblies...
DSF/FprEN 14399-1
High strength structural bolting assemblies for preloading - Part 1: General requirements
This European standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. High-strength structural bolting...
Advertisement