DS/EN 14399-1
High-strength structural bolting assemblies for preloading – Part 1: General requirements
inactive
| Organization: | DS |
| Publication Date: | 8 April 2005 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
This standard specifies the general requirements for the components of bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading, and for the assemblies themselves. Examples for components which fulfil the requirements of this standard are specified in the standards EN 14399-3, EN 14399-4, EN 14399-5 and EN 14399-6.
Document History
February 25, 2015
High-strength structural bolting assemblies for preloading - Part 1: General requirements
This European Standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. The intended use of bolting...
DS/EN 14399-1
April 8, 2005
High-strength structural bolting assemblies for preloading – Part 1: General requirements
This standard specifies the general requirements for the components of bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading, and for the assemblies...
High strength structural bolting assemblies for preloading - Part 1: General requirements
This European standard specifies the general requirements for bolt/nut/washer(s) assemblies for high-strength structural bolting, which are suitable for preloading. High-strength structural bolting...