loading
PATENT 4099118 - ELECTRONIC WALL STUD SENSOR
DOC
A description is not available for this item.
DIN 18111-1 - Door frames - Steel door frames - Part 1: Standard door frames (single or double shell) for rebated doors in masonry and for metal stud gypsum walls
October 1, 2018 - DIN

Diese Norm gilt für nachfolgend aufgeführte Stahlzargen (1-schalig und 2-schalig) aus kaltverformtem, feuerverzinktem Feinblech, (Nenndicke: S = 1,5 mm), mit Nut zur Aufnahme eines Dämpfungsprofils, für gefälzte Türblätter nach DIN 18101 mit einer Türblattdicke von 40 mm ± 2 mm: - Mauerwerkszargen...

DIN 18111-2 - Door frames - Steel door frames - Part 2: Special door frames (single and double shell) for rebated and unrebated door leaves in masonry and for metal stud gypsum walls
October 1, 2018 - DIN

Diese Norm gilt für Stahlzargen aus kaltverformtem, feuerverzinktem Feinblech oder nichtrostendem Stahl (Nenndicke: S = 1,5 mm oder S = 2,0 mm) mit mindestens einer Nut zur Aufnahme eines Dämpfungsprofils, für gefälzte und ungefälzte Türblätter mit Höhen- und Breitenmaßen nach DIN 18101,...

ASTM E695-22 - Standard Test Method of Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
October 1, 2022 - ASTM International

1.1 This test method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...

ASTM E695-03(2015)e1 - Standard Test Method of Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
March 1, 2015 - ASTM International

1.1 This test method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...

ASTM E695-03(2009) - Standard Method for Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
April 1, 2009 - ASTM International

1.1 This test method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This standard does not purport to address all of the...

ASTM E695-03 - Standard Method for Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
October 1, 2003 - ASTM International

The procedures outlined will provide data that can be used to evaluate the relative performance of wall, floor, and roof constructions under conditions representative of those sustained in actual service when subjected to impact by a heavy blunt object. See Test Method E 661 for evaluation...

UFGS-10 26 00 - WALL AND DOOR PROTECTION
August 1, 2017 - NAVY

NOTE: This guide specification covers the requirements for corner guards, wall guards (bumper guards), door protectors, and wall panels.

FMAPPROVAL 4881 - Evaluating Exterior Wall Systems
April 1, 2017 - FM

This standard sets the performance requirements for exterior wall panel systems that are exposed to natural hazards such as wind, hail, and windborne debris. Exterior wall panel systems include, but are not limited to, wall panels constructed of metal, plastic, mineral wool,...

Installing wall ties
August 1, 2000 - BRE

Ties are essential in cavity walls to ensure that the wall is structurally sound and stable. A cavity wall is as strong as a solid wall only if the two slender leaves are securely tied together. Lack of skill or care in installing ties can lead to distortion, cracking,...

Masonry Wall Construction
September 10, 2017 - CRC

This volume provides a concise overview of the main facets of masonry wall construction, including materials, structural design, types of walls, movement, insulation, rain exclusion, site practice, defects and repair. The subject is covered in sufficient depth for a comprehensive...

UFGS-09 84 20 - ACOUSTICAL WALL PANELS
August 1, 2016 - NAVY

NOTE: This guide specification covers the requirements for fabric covered acoustical wall panel systems.

FMAPPROVAL 4883 - Insulated Wall Curtain Products
September 1, 2017 - FM

This standard applies to the fire performance requirements for insulated wall curtain products for use in facilities protected in accordance with FM Global Data Sheets. These products shall not be installed against a substrate. These products shall be FM Approved with specific height...

FORD ESR-M14P15-A - CLEANER, WHITE WALL TIRE
August 1, 1980 - FORD

This specification establishes the performance and product requirements for an automotive white wall tire cleaner.

UFGS-07 42 13 - METAL WALL PANELS
May 1, 2011 - NAVY

NOTE: This guide specification covers the requirements for both factory color and mill finish aluminum or steel non-structural metal wall panels.

UFGS-07 42 63 - FABRICATED WALL PANEL ASSEMBLIES
May 1, 2011 - NAVY

NOTE: This guide specification covers the requirements for both factory color and mill finish fabricated aluminum or steel structural metal wall panel assemblies.

Replacing masonry wall ties
January 1, 1996 - BRE

Distress of cavity walls is sometimes attributable to corrosion or absence of the metal ties. BRE research has shown that steel ties made before 1981 could corrode prematurely. Generally the wall bulges, cracks or leaks, but if subjected to high wind loads it might even collapse. This...

Window to wall jointing
January 1, 1983 - BRE

Provides information on the detailing which, under test conditions, has been found to be effective in preventing water penetration across a range of window-to-wall joints.

Advertisement