This commercial item description (CID) covers water tank distributors with front and rear spray heads, rear spraybar, and mounted on a diesel-engine-driven
Fundamentals of vortex intake flow; Results theoretical & experimental work; Prediction of critical submergence; Modeling of vortices & swirling flows; Design; Intake structures; Pump sumps; Vortex-flow intakes. Author: J. Knauss
This European standard specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pump units of the sump and suction type. This standard is applicable to coolant pump units having nominal capacities in the range 20 l/min to 250...
No scope available.
1.1 This Standard sets forth the minimum requirements for containment sumps, and associated sump fittings and accessories (products) intended for below-grade, or at-grade, or above-grade use as an enclosure for the housing of, and access to, underground piping, connector piping, and...
1.1 This Standard sets forth the minimum requirements for containment sumps, and associated sump fittings and accessories (products) intended for below-grade, or at-grade, or above-grade use as an enclosure for the housing of, and access to, underground piping, connector piping, and...
This Standard applies to centrifugal pumps that require a driver-rated output of 373 W (1/2 hp) nominal up to and including 7.46 kW (10 hp) nominal. This Standard specifies the method for testing centrifugal pumps to determine the following characteristics: (a) the total head produced...
No scope available.
Narrow Your Results