loading
ISA SAFETY PROFILES FOR R - Safety Profiles for Real-Time Ethernet-Based Industrial Automation Networks
January 1, 2009 - ISA

Part of the ISA/O3neida series, this book discusses network systems in industrial automation and their features related to real-time and functional safety requirements. The basics of standard Ethernet are introduced, specifying the Open System Interconnection (OSI) reference model layers and...

API SAFETY & FIRE BINDER - SAFETY AND FIRE PROTECTION BINDER
API
A description is not available for this item.
NEMA SAFETY GUIDE - SAFETY GUIDE FOR USE OF EXTENSION CORDS
NEMA
A description is not available for this item.
SWRI SAFETY & HEALTH - Safety & Health Field Manual
SWRI
A description is not available for this item.
IEEE CIRCUITS AND FILTERS - THE CIRCUITS AND FILTERS HANDBOOK
IEEE
A description is not available for this item.
ISA SAFETY INSTRUMENTED S - SAFETY INSTRUMENTED SYSTEMS: A LIFE-CYCLE APPROACH
ISA
A description is not available for this item.
ASTM F3732-25 - Standard Performance Specification for Conductive Clothing for Industry Applications
October 1, 2025 - ASTM International

1.1 This performance specification covers minimum requirements to determine the electric performance of conductive clothing. 1.1.1 Type 1 conductive clothing is intended to be used by workers as protection from electric field strength for applications in ac systems up to 800 kV, rms, at 50/60 Hz...

JIS OCCUPATIONAL SAFETY - JIS Occupational Safety and Health Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS SAFETY OF MACHINERY - JIS Safety of Machinery Handbook
January 1, 2017 - JSA
A description is not available for this item.
ISA SCADA: SUPERVISORY CO - SCADA: Supervisory Control and Data Acquisition
January 1, 2010 - ISA

Supervisory control and data acquisition (SCADA) technology has evolved over the past 30 years as a method of monitoring and controlling large processes. This reference book offers overviews of SCADA's component technologies, as well as details necessary to understand the big picture. SCADA...

JIS SAFETY (GENERAL) HDBK - JIS Safety (General) Handbook
January 1, 2013 - JSA
A description is not available for this item.
JIS ELECTRIC SAFETY HDBK - JIS Electric Safety Handbook
January 1, 2013 - JSA
A description is not available for this item.
JIS SAFETY (BASIC) HDBK - JIS Safety (Basic) Handbook
January 1, 2012 - JSA
A description is not available for this item.
NFPA 111 - Standard on Stored Electrical Energy Emergency and Standby Power Systems
January 1, 2019 - NFPA

This standard shall cover performance requirements for stored electrical energy systems providing an alternate source of electrical power in buildings and facilities in the event that the normal electrical power source fails. Systems covered in this standard shall include power sources, transfer...

NR/L2/TEL/31001 - Telecom Maintenance Testing & Fault Investigation Process
March 3, 2018 - NR

The TMT&FIP applies to testing work on all equipment and systems that are carrying operational telecommunications traffic. This includes bearer circuits carried over Network Rail owned infrastructure. This standard does not apply to train borne equipment where maintained by non- Network Rail...

Advertisement