This Standard covers vibration levels from small air moving devices (AMDs) with mounting footprints of less than 0,48 m × 0,90 m for the full-size test plenum defined in ISO 10302-1 and less than 0,18 m × 0,3 m for the half size. It covers all types of AMDs which can be mounted...
This part of ISO 10302 covers vibration levels from small air moving devices (AMDs) with mounting footprints of less than 0,48 m × 0,90 m for the full size test plenum defined in ISO 10302-1 and less than 0,18 m × 0,3 m for the half size. It covers all types of AMDs which can be...
This part of ISO 10302 covers vibration levels from small air-moving devices (AMDs) with mounting footprints of less than 0,48 m × 0,90 m for the full-size test plenum defined in ISO 10302-1 and less than 0,18 m × 0,3 m for the half-size plenum. It covers all types of AMDs which can...
This part of ECMA-275 covers vibration levels from small air-moving devices (AMDs) with mounting footprints of less than 0,48 m × 0,90 m for the full-size test plenum defined in ISO 10302-1 and less than 0,18 m × 0,3 m for the half size. It covers all types of AMDs which can be...
This part of this American National Standard covers vibration levels from small air-moving devices (AMDs) with mounting footprints of less than 0.48 m × 0.90 m for the full-size test plenum defined in ISO 10302-1 and less than 0.18 m × 0.3 m for the half-size plenum. It covers all...
This document provides information on land pattern geometries used for the surface attachment of electronic components. The intent of the information presented herein is to provide the appropriate size, shape and tolerance of surface mount land patterns to insure sufficient...
This part of IEC 62024 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers' data books. This document is...
This part of IEC 62024 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers' data books. This document is...
This part of IEC 62024 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers' data books. This document is...
This part of IEC 62024 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers' data books. This document is...
This part of IEC 62024 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers' data books. This standard is...
This part of IEC 62024 specifies the measuring methods of the rated direct current limits for small inductors. Standardized measuring methods for the determination of ratings enable users to accurately compare the current ratings given in various manufacturers' data books. This standard is...
Product definition This European Standard covers wall outlets for up to 4 SC foot-print adapters. Various connector types (e.g. SC, LC) can be implemented as long as the adapter fits in the SC foot-print dimensions. A Wall Outlet is the passive end connection point of a fixed Single Mode fibre...
1.1 Product definition This European Standard covers wall outlets for up to 4 SC foot-print adapters. Various connector types (e.g. SC, LC) can be implemented as long as the adapter fits in the SC foot-print dimensions. A Wall Outlet is the passive end connection point of a fixed Single Mode fibre...
This standard applies to armature-type, circuit-board-mounted relays permitting board center spacings of less than 1 inch. These relays generally are classed in the load range of 0 to 2 amperes. This document is intended to help define standard packages, footprints and test conditions...
See http://www.fseonline
Narrow Your Results