loading
AS291C - SURFACE ROUGHNESS (AA)
May 15, 1963 - SAE International

This standard provides a method of applying surface roughness, waviness and lay control. The data included herein also covers the method of applying surface roughness symbols and related designations to drawings and specifications of parts when applicable. This standard...

AS291B - SURFACE ROUGHNESS (AA)
March 1, 1960 - SAE International

This standard provides a method of applying surface roughness, waviness and lay control. The data included herein also covers the method of applying surface roughness symbols and related designations to drawings and specifications of parts when applicable. This standard...

GMKOREA EDS-A-1201 - SURFACE ROUGHNESS
GMKOREA
A description is not available for this item.
AS291A - SURFACE ROUGHNESS (AA)
July 1, 1955 - SAE International

This standard provides a method for the application of surface roughness control primarily to aircraft engine and propeller parts. ASA publication B46 may be used to supplement the information compiled herein. This standard contains a summary of the information in ASA B46 publication...

BS 6741-2 - Surface Roughness Terms Part 2: Measurement of Surface Roughness Parameters
February 27, 1987 - BSI

Defines the terms relating to the measurement of surface roughness parameters and characteristics carried out in industry and in scientific research.

ASME B46.2 - Physical Specimens of Surface Roughness & Lay
January 1, 1952 - ASME

Introduction This standard prescribes specifications for two types of physical specimens of surface roughness and lay. These types are-distinct from each other in use, and are intended for different purposes. Part I of this standard gives specifications for surfaces intended as...

NAS30 - Surface Roughness Designation
January 1, 1956 - AIA/NAS
A description is not available for this item.
SAA AS 2382 - SURFACE ROUGHNESS COMPARISON SPECIMENS
SAI
A description is not available for this item.
MIL-I-45177 - INSTRUMENTS,TRACER,SURFACE ROUGHNESS
NPFC
A description is not available for this item.
MIL-STD-10 - SURFACE ROUGHNESS WAVINESS & LAY
NPFC
A description is not available for this item.
ASME B46.1 - Surface Texture (Surface Roughness, Waviness, and Lay)
January 1, 2019 - ASME

This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying surface texture. The terms and ratings in this Standard relate to...

BS 6741-1 - Surface Roughness Terms Part 1: Surface and Its Parameters
February 27, 1987 - BSI

Defines the terms relating to surface roughness. This terminology relates to the mean line system as used in technical documents and scientific publications.

AGMA 04FTM4 - Influence of Surface Roughness on Gear Pitting Behavior
October 1, 2004 - AGMA

In earlier studies, surface roughness had been shown to have a significant influence on gear pitting life. Within a relatively small range of surface roughness (Ra = 0.1 - 0.3micron), gear pitting life asmeasured by the FZG pitting test decreases as gear surface...

NAS31 - Conversion Table, Surface Roughness Designations
January 1, 1958 - AIA/NAS
A description is not available for this item.
ISO 23519 - Sintered metal materials, excluding hardmetals — Measurement of surface roughness
June 1, 2010 - ISO

This International Standard specifies a method to determine the surface roughness of sintered parts of metal materials. It also establishes principles for the use of the suitable parameters for measurement.

AGMA 12FTM20 - The Effect of the Surface Roughness Profile on Micropitting
October 1, 2012 - AGMA

A wide choice of surface roughness parameters is available to characterize components, such as gears or bearings, with the goal of predicting the performance of such metal-to-metal contacting parts. Commonly in industry the Roughness Average (Ra) or the Mean Peak-to-Valley...

ISO 4287-2 - Surface Roughness - Terminology - Part 2: Measurement of Surface Roughness Parameters
January 1, 1984 - ISO
A description is not available for this item.
ANSI B46.1 - SURFACE TEXTURE (SURFACE ROUGHNESS, WAVINESS, AND LAY)
ASME
A description is not available for this item.
MIL-STD-639 - SURFACE ROUGHNESS VALUES PREFERRED FOR ARMY ORDNANCE
March 1, 1968 - NPFC
A description is not available for this item.
ANSI B46.2 - PHYSICAL SPECIMENS OF SURFACE ROUGHNESS & LAY
ASME
A description is not available for this item.
Advertisement